SPC560D Discovery - e200 MCU 32-Bit Embedded Evaluation Board
Win Source Part Number: 1008177-SPC560D-DIS
Category: Development Boards, Kits, Programmers>Evaluati
Type: MCU 32-Bit
Core Processor: e200
Package: Box
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: SPC560D
Board Type: Evaluation Platform
Platform: Discovery
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 2266-SPC560D-DIS,SPC
Base Product Number: SPC560
DISCOVERY SPC560D EVAL BRD
Development Boards & Kits - Other Processors Discovery Kit SPC56D 32-Bit 48 MHz 256kB
EVALUATION BOARD, AUTOMOTIVE MCU; Silicon Manufacturer:STMicro
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 497-19140-ND | 1008177-SPC560D-DIS | SPC560D-DIS | SPC560D-DIS | 40Y2587 |
| Product Name | Embedded MCU, DSP Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards | Development Boards & Kits - Other Processors | Evaluation Board, Automotive Mcu; Silicon Manufacturer Stmicroelectronics |
| Manufacturer | STMICROELECTRONICS; Other | Discovery; Other | STMicroelectronics; Other |