STMicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP SPC560BADPT176S

Description
Win Source Part Number: 1284056-SPC560BADPT1 76S Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Type: MCU 32-Bit Core Processor: e200 Standard Package: 1 Contents: Board(s) Utilized IC / Part: SPC560B Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: SPC560
Request a Quote Datasheet
Description
Win Source Part Number: 1284056-SPC560BADPT1 76S Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Type: MCU 32-Bit Core Processor: e200 Standard Package: 1 Contents: Board(s) Utilized IC / Part: SPC560B Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: SPC560
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1284056-SPC560BADPT176S - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1284056-SPC560BADPT176S
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1284056-SPC560BADPT176S
Win Source Part Number: 1284056-SPC560BADPT1 76S Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Type: MCU 32-Bit Core Processor: e200 Standard Package: 1 Contents: Board(s) Utilized IC / Part: SPC560B Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: SPC560

Win Source Part Number: 1284056-SPC560BADPT176S
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Type: MCU 32-Bit
Core Processor: e200
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: SPC560B
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: SPC560

Buy Now Datasheet
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
SPC560BADPT176S
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards SPC560BADPT176S
SPC560B EVAL BRD

SPC560B EVAL BRD

Supplier's Site
Development Boards & Kits - Other Processors - SPC560BADPT176S - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Development Boards & Kits - Other Processors
SPC560BADPT176S
Development Boards & Kits - Other Processors SPC560BADPT176S
Development Boards & Kits - Other Processors Socketed Mini Mod SPC5608B QFP176

Development Boards & Kits - Other Processors Socketed Mini Mod SPC5608B QFP176

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284056-SPC560BADPT176S SPC560BADPT176S SPC560BADPT176S
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Development Boards & Kits - Other Processors
Category Developement Board Developement Board Developement Board; Development Suite / Kit
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 1793728 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
HYT Evaluation board - HYT Evaluation Board - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details