STMicroelectronics, Inc. Microcontrollers SPC560B64L5C6E0X

Description
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 1.5MB (1.5M x 8) FLASH 144-LQFP (20x20)
Request a Quote Datasheet
Description
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 1.5MB (1.5M x 8) FLASH 144-LQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-13561-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-13561-2-ND
Microcontrollers 497-13561-2-ND
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 1.5MB (1.5M x 8) FLASH 144-LQFP (20x20)

e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 1.5MB (1.5M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263543-SPC560B64L5C6E0X - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263543-SPC560B64L5C6E0X
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263543-SPC560B64L5C6E0X
Win Source Part Number: 1263543-SPC560B64L5C 6E0X Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, SPC56 Core Processor: e200z0h Speed: 64MHz Standard Package: 500 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I2C, LINbus, SCI, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 121 Program Memory Size: 1.5MB (1.5M x 8) Program Memory Type: FLASH RAM Size: 96K x 8 Data Converters: A/D 53x10/12b Oscillator Type: Internal Package / Case: 144-LQFP Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-13561-1,-497-135 61-2,-497-13561-1,49 7-13561-2,497-13561- 6 Base Product Number: SPC560

Win Source Part Number: 1263543-SPC560B64L5C6E0X
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, SPC56
Core Processor: e200z0h
Speed: 64MHz
Standard Package: 500
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, LINbus, SCI, SPI, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 121
Program Memory Size: 1.5MB (1.5M x 8)
Program Memory Type: FLASH
RAM Size: 96K x 8
Data Converters: A/D 53x10/12b
Oscillator Type: Internal
Package / Case: 144-LQFP
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-13561-1,-497-13561-2,-497-13561-1,497-13561-2,497-13561-6
Base Product Number: SPC560

Buy Now Datasheet
Automotive 32-bit Embedded Microcontroller MCU - 685-SPC560B64L5C6E0X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit Embedded Microcontroller MCU
685-SPC560B64L5C6E0X
Automotive 32-bit Embedded Microcontroller MCU 685-SPC560B64L5C6E0X
32-bit Power Architecture MCU for Automotive Body and Gateway Applications Product overview: SPC560B64L5C6E0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560B64L5C6E0X can be used for catalog matching and distributor lookup.

32-bit Power Architecture MCU for Automotive Body and Gateway Applications Product overview: SPC560B64L5C6E0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560B64L5C6E0X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
SPC560B64L5C6E0X
ARM Microcontrollers - MCU SPC560B64L5C6E0X
ARM Microcontrollers - MCU 32-bit Power Architecture MCU for Automotive Body and Gateway Applications

ARM Microcontrollers - MCU 32-bit Power Architecture MCU for Automotive Body and Gateway Applications

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC560B64L5C6E0X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC560B64L5C6E0X
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC560B64L5C6E0X
IC MCU 32BIT 1.5MB FLASH 144LQFP

IC MCU 32BIT 1.5MB FLASH 144LQFP

Supplier's Site
Microcontrollers - SPC560B64L5C6E0X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC560B64L5C6E0X
Microcontrollers SPC560B64L5C6E0X
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 1.5MB (1.5M x 8) FLASH 144-LQFP (20x20)

e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 1.5MB (1.5M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Embedded - Microcontrollers - SPC560B64L5C6E0X - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC560B64L5C6E0X
Embedded - Microcontrollers SPC560B64L5C6E0X
IC MCU 32BIT 1.5MB FLASH 144LQFP

IC MCU 32BIT 1.5MB FLASH 144LQFP

Supplier's Site Datasheet
Microcontrollers - SPC560B64L5C6E0X - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
SPC560B64L5C6E0X
Microcontrollers SPC560B64L5C6E0X
IC MCU 32BIT 1.5MB FLASH 144LQFP

IC MCU 32BIT 1.5MB FLASH 144LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-13561-2-ND 1263543-SPC560B64L5C6E0X 685-SPC560B64L5C6E0X SPC560B64L5C6E0X SPC560B64L5C6E0X SPC560B64L5C6E0X SPC560B64L5C6E0X SPC560B64L5C6E0X
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Automotive 32-bit Embedded Microcontroller MCU ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
Bits Other; A/D 53x10/12b
RAM 96 KB 1500 KB 96 KB 96 KB 96 KB 96 KB
ROM 1500 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details
Microcontrollers - CG7764AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - COP8SAC740Q3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
3 suppliers