STMicroelectronics, Inc. Industrial 32-bit 16MHz 98KB Embedded Microcontroller MCU SPC560B64L3B6E0X

Description
32-bit MCU, 100-Pin PQFP, 16MHz, FLASH, 98KB RAM, Industrial Product overview: SPC560B64L3B6E0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 16MHz, 98KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 16MHz, 98KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560B64L3B6E0X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit MCU, 100-Pin PQFP, 16MHz, FLASH, 98KB RAM, Industrial Product overview: SPC560B64L3B6E0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 16MHz, 98KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 16MHz, 98KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560B64L3B6E0X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial 32-bit 16MHz 98KB Embedded Microcontroller MCU - 685-SPC560B64L3B6E0X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 32-bit 16MHz 98KB Embedded Microcontroller MCU
685-SPC560B64L3B6E0X
Industrial 32-bit 16MHz 98KB Embedded Microcontroller MCU 685-SPC560B64L3B6E0X
32-bit MCU, 100-Pin PQFP, 16MHz, FLASH, 98KB RAM, Industrial Product overview: SPC560B64L3B6E0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 16MHz, 98KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 16MHz, 98KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560B64L3B6E0X can be used for catalog matching and distributor lookup.

32-bit MCU, 100-Pin PQFP, 16MHz, FLASH, 98KB RAM, Industrial Product overview: SPC560B64L3B6E0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 16MHz, 98KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 16MHz, 98KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560B64L3B6E0X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-SPC560B64L3B6E0XDKR-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 32BIT 1.5MB FLASH 100LQFP

IC MCU 32BIT 1.5MB FLASH 100LQFP

Buy Now Datasheet
Microcontrollers - 497-SPC560B64L3B6E0XCT-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 32BIT 1.5MB FLASH 100LQFP

IC MCU 32BIT 1.5MB FLASH 100LQFP

Buy Now Datasheet
Microcontrollers - 497-SPC560B64L3B6E0XTR-ND - DigiKey
Thief River Falls, MN, United States
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 1.5MB (1.5M x 8) FLASH 100-LQFP (14x14)

e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 1.5MB (1.5M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - SPC560B64L3B6E0X - 852620-SPC560B64L3B6E0X - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SPC560B64L3B6E0X
852620-SPC560B64L3B6E0X
Embedded - Embedded - Microcontrollers - SPC560B64L3B6E0X 852620-SPC560B64L3B6E0X
Manufacturer: STMicroelectronics Win Source Part Number: 852620-SPC560B64L3B6 E0X Series: Automotive, AEC-Q100, SPC56 Features: series Microcontroller IC Package: Tray Number of I/O: 77 Family Name: SPC560 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 852620-SPC560B64L3B6E0X
Series: Automotive, AEC-Q100, SPC56
Features: series Microcontroller IC
Package: Tray
Number of I/O: 77
Family Name: SPC560
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC560B64L3B6E0X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC560B64L3B6E0X
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC560B64L3B6E0X
IC MCU 32BIT 1.5MB FLASH 100LQFP

IC MCU 32BIT 1.5MB FLASH 100LQFP

Supplier's Site
Microcontrollers - SPC560B64L3B6E0X - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
SPC560B64L3B6E0X
Microcontrollers SPC560B64L3B6E0X
IC MCU 32BIT 1.5MB FLASH 100LQFP

IC MCU 32BIT 1.5MB FLASH 100LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - SPC560B64L3B6E0X - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC560B64L3B6E0X
Embedded - Microcontrollers SPC560B64L3B6E0X
IC MCU 32BIT 1.5MB FLASH 100LQFP

IC MCU 32BIT 1.5MB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - SPC560B64L3B6E0X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC560B64L3B6E0X
Microcontrollers SPC560B64L3B6E0X
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 1.5MB (1.5M x 8) FLASH 100-LQFP (14x14)

e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 1.5MB (1.5M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC560B64L3B6E0X
32-bit Microcontrollers - MCU SPC560B64L3B6E0X
32-bit Microcontrollers - MCU 32-bit Power Architecture MCU for Automotive Body and Gateway Applications

32-bit Microcontrollers - MCU 32-bit Power Architecture MCU for Automotive Body and Gateway Applications

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-SPC560B64L3B6E0X 497-SPC560B64L3B6E0XDKR-ND 852620-SPC560B64L3B6E0X SPC560B64L3B6E0X SPC560B64L3B6E0X SPC560B64L3B6E0X SPC560B64L3B6E0X SPC560B64L3B6E0X
Product Name Industrial 32-bit 16MHz 98KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - SPC560B64L3B6E0X Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 16 MHz 64 MHz 64 MHz 64 MHz 64 MHz
Supply Voltage 3 to ? volts 3 to 5.5 volts 5.5 volts 3 to 5.5 volts
Pin Count 100 100
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHZ Embedded Microcontroller MCU - 879-CC2652P1FRGZR - ERSAELECTRONICS PTE. LTD.
Specs
Clock Speed 48 MHz
RAM 80 KB
Supply Voltage 1.8 to 3.8 volts
View Details
2 suppliers
Embedded - Microcontrollers - ADUC814ARUZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
 - 05523-1730002 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
View Details