STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - SPC560B60L7B6E0X SPC560B60L7B6E0X

Description
Manufacturer: STMicroelectronics Win Source Part Number: 727170-SPC560B60L7B6 E0X Series: SPC56 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: e200z0h Speed: 64MHz Package: 176-LQFP Core Size: 32-Bit Connectivity: CAN, I2C, LIN, SCI, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 149 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 80K x 8 Data Converters: A/D 53x10/12b Oscillator Type: Internal Supply Voltage: 3 V ~ 5.5 V Family Name: SPC560B60L7 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 176-LQFP (24x24) Alternative Parts (Cross-Reference): SPC5606BK0VLU6; SPC5605BK0CLU4; SPC5606BK0VLU6R; Introduction Date: September 05, 2011 ECCN: 3A991.a.2 Country of Origin: Malta Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 727170-SPC560B60L7B6 E0X Series: SPC56 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: e200z0h Speed: 64MHz Package: 176-LQFP Core Size: 32-Bit Connectivity: CAN, I2C, LIN, SCI, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 149 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 80K x 8 Data Converters: A/D 53x10/12b Oscillator Type: Internal Supply Voltage: 3 V ~ 5.5 V Family Name: SPC560B60L7 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 176-LQFP (24x24) Alternative Parts (Cross-Reference): SPC5606BK0VLU6; SPC5605BK0CLU4; SPC5606BK0VLU6R; Introduction Date: September 05, 2011 ECCN: 3A991.a.2 Country of Origin: Malta Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - SPC560B60L7B6E0X - 727170-SPC560B60L7B6E0X - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SPC560B60L7B6E0X
727170-SPC560B60L7B6E0X
Embedded - Embedded - Microcontrollers - SPC560B60L7B6E0X 727170-SPC560B60L7B6E0X
Manufacturer: STMicroelectronics Win Source Part Number: 727170-SPC560B60L7B6 E0X Series: SPC56 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: e200z0h Speed: 64MHz Package: 176-LQFP Core Size: 32-Bit Connectivity: CAN, I2C, LIN, SCI, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 149 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 80K x 8 Data Converters: A/D 53x10/12b Oscillator Type: Internal Supply Voltage: 3 V ~ 5.5 V Family Name: SPC560B60L7 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 176-LQFP (24x24) Alternative Parts (Cross-Reference): SPC5606BK0VLU6; SPC5605BK0CLU4; SPC5606BK0VLU6R; Introduction Date: September 05, 2011 ECCN: 3A991.a.2 Country of Origin: Malta Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 727170-SPC560B60L7B6E0X
Series: SPC56
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: e200z0h
Speed: 64MHz
Package: 176-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, LIN, SCI, SPI, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 149
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 80K x 8
Data Converters: A/D 53x10/12b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 5.5 V
Family Name: SPC560B60L7
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 176-LQFP (24x24)
Alternative Parts (Cross-Reference): SPC5606BK0VLU6; SPC5605BK0CLU4; SPC5606BK0VLU6R;
Introduction Date: September 05, 2011
ECCN: 3A991.a.2
Country of Origin: Malta
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Automotive 32-bit Embedded Microcontroller MCU - 685-SPC560B60L7B6E0X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit Embedded Microcontroller MCU
685-SPC560B60L7B6E0X
Automotive 32-bit Embedded Microcontroller MCU 685-SPC560B60L7B6E0X
32-bit Power Architecture MCU for Automotive Body and Gateway Applications Product overview: SPC560B60L7B6E0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560B60L7B6E0X can be used for catalog matching and distributor lookup.

32-bit Power Architecture MCU for Automotive Body and Gateway Applications Product overview: SPC560B60L7B6E0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560B60L7B6E0X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - SPC560B60L7B6E0X-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SPC560B60L7B6E0X-ND
Microcontrollers SPC560B60L7B6E0X-ND
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 1MB (1M x 8) FLASH 176-LQFP (24x24)

e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 1MB (1M x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
Microcontrollers - SPC560B60L7B6E0X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC560B60L7B6E0X
Microcontrollers SPC560B60L7B6E0X
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 1MB (1M x 8) FLASH 176-LQFP (24x24)

e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 1MB (1M x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
SPC560B60L7B6E0X
Embedded - Microcontrollers SPC560B60L7B6E0X
IC MCU 32BIT 1MB FLASH 176LQFP

IC MCU 32BIT 1MB FLASH 176LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
SPC560B60L7B6E0X
ARM Microcontrollers - MCU SPC560B60L7B6E0X
ARM Microcontrollers - MCU 32-bit Power Architecture MCU for Automotive Body and Gateway Applications

ARM Microcontrollers - MCU 32-bit Power Architecture MCU for Automotive Body and Gateway Applications

Buy Now Datasheet
Microcontrollers - SPC560B60L7B6E0X - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
SPC560B60L7B6E0X
Microcontrollers SPC560B60L7B6E0X
IC MCU 32BIT 1MB FLASH 176LQFP

IC MCU 32BIT 1MB FLASH 176LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 727170-SPC560B60L7B6E0X 685-SPC560B60L7B6E0X SPC560B60L7B6E0X-ND SPC560B60L7B6E0X SPC560B60L7B6E0X SPC560B60L7B6E0X SPC560B60L7B6E0X
Product Name Embedded - Embedded - Microcontrollers - SPC560B60L7B6E0X Automotive 32-bit Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz
RAM 1000 KB 80 KB 80 KB 80 KB 80 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

928MHz 4KB QFN Embedded Microcontroller MCU - 879-CC1110F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE, USB
View Details
2 suppliers
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details