STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - SPC560B60L5B6E0X SPC560B60L5B6E0X

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014914-SPC560B60L5B 6E0X Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Frequency: 64 MHz Memory Type: FLASH Memory Size: 1 MB Interface: CAN, I2C, LIN, SCI, SPI, UART, USART Peripherals: DMA, LVD, POR, PWM, WDT RAM Size: 80 kB Oscillator Type: Internal Number of Pins: 144 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 64 MHz Alternative Parts (Cross-Reference): SPC560B54L5C6E0X; SPC560B54L5B6E0X; MPXD1010VLQ64; STM32F103ZGT6; R5F5210BBDFB#30; SPC5604BK0MLQ6; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Data Bus Width: 32 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 3 V Number of I/Os: 121 Number of Programmable I/O: 121 Number of Timers/Counters: 2 Flash Memory Size: 64 kB
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014914-SPC560B60L5B 6E0X Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Frequency: 64 MHz Memory Type: FLASH Memory Size: 1 MB Interface: CAN, I2C, LIN, SCI, SPI, UART, USART Peripherals: DMA, LVD, POR, PWM, WDT RAM Size: 80 kB Oscillator Type: Internal Number of Pins: 144 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 64 MHz Alternative Parts (Cross-Reference): SPC560B54L5C6E0X; SPC560B54L5B6E0X; MPXD1010VLQ64; STM32F103ZGT6; R5F5210BBDFB#30; SPC5604BK0MLQ6; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Data Bus Width: 32 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 3 V Number of I/Os: 121 Number of Programmable I/O: 121 Number of Timers/Counters: 2 Flash Memory Size: 64 kB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - SPC560B60L5B6E0X - 1014914-SPC560B60L5B6E0X - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SPC560B60L5B6E0X
1014914-SPC560B60L5B6E0X
Embedded - Embedded - Microcontrollers - SPC560B60L5B6E0X 1014914-SPC560B60L5B6E0X
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014914-SPC560B60L5B 6E0X Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Frequency: 64 MHz Memory Type: FLASH Memory Size: 1 MB Interface: CAN, I2C, LIN, SCI, SPI, UART, USART Peripherals: DMA, LVD, POR, PWM, WDT RAM Size: 80 kB Oscillator Type: Internal Number of Pins: 144 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 64 MHz Alternative Parts (Cross-Reference): SPC560B54L5C6E0X; SPC560B54L5B6E0X; MPXD1010VLQ64; STM32F103ZGT6; R5F5210BBDFB#30; SPC5604BK0MLQ6; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Data Bus Width: 32 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 3 V Number of I/Os: 121 Number of Programmable I/O: 121 Number of Timers/Counters: 2 Flash Memory Size: 64 kB

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1014914-SPC560B60L5B6E0X
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Frequency: 64 MHz
Memory Type: FLASH
Memory Size: 1 MB
Interface: CAN, I2C, LIN, SCI, SPI, UART, USART
Peripherals: DMA, LVD, POR, PWM, WDT
RAM Size: 80 kB
Oscillator Type: Internal
Number of Pins: 144
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Max Frequency: 64 MHz
Alternative Parts (Cross-Reference): SPC560B54L5C6E0X; SPC560B54L5B6E0X; MPXD1010VLQ64; STM32F103ZGT6; R5F5210BBDFB#30; SPC5604BK0MLQ6;
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Data Bus Width: 32 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 3 V
Number of I/Os: 121
Number of Programmable I/O: 121
Number of Timers/Counters: 2
Flash Memory Size: 64 kB

Buy Now
Microcontrollers - SPC560B60L5B6E0X-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SPC560B60L5B6E0X-ND
Microcontrollers SPC560B60L5B6E0X-ND
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Automotive 32-bit Embedded Microcontroller MCU - 685-SPC560B60L5B6E0X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit Embedded Microcontroller MCU
685-SPC560B60L5B6E0X
Automotive 32-bit Embedded Microcontroller MCU 685-SPC560B60L5B6E0X
32-bit Power Architecture MCU for Automotive Body and Gateway Applications Product overview: SPC560B60L5B6E0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560B60L5B6E0X can be used for catalog matching and distributor lookup.

32-bit Power Architecture MCU for Automotive Body and Gateway Applications Product overview: SPC560B60L5B6E0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560B60L5B6E0X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - SPC560B60L5B6E0X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC560B60L5B6E0X
Microcontrollers SPC560B60L5B6E0X
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - SPC560B60L5B6E0X - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
SPC560B60L5B6E0X
Microcontrollers SPC560B60L5B6E0X
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC560B60L5B6E0X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC560B60L5B6E0X
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC560B60L5B6E0X
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
SPC560B60L5B6E0X
ARM Microcontrollers - MCU SPC560B60L5B6E0X
ARM Microcontrollers - MCU 32-bit Power Architecture MCU for Automotive Body and Gateway Applications

ARM Microcontrollers - MCU 32-bit Power Architecture MCU for Automotive Body and Gateway Applications

Buy Now Datasheet
Embedded - Microcontrollers - SPC560B60L5B6E0X - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC560B60L5B6E0X
Embedded - Microcontrollers SPC560B60L5B6E0X
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1014914-SPC560B60L5B6E0X SPC560B60L5B6E0X-ND 685-SPC560B60L5B6E0X SPC560B60L5B6E0X SPC560B60L5B6E0X SPC560B60L5B6E0X SPC560B60L5B6E0X SPC560B60L5B6E0X
Product Name Embedded - Embedded - Microcontrollers - SPC560B60L5B6E0X Microcontrollers Automotive 32-bit Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit
Number 2
RAM 0.0800 KB 80 KB 80 KB 80 KB 80 KB 80 KB
Serial Interface CAN; I²C; SPI; SCI; UART; USART; CAN, I2C, LIN, SCI, SPI, UART, USART CAN; SPI; SCI; UART; USART I2C, SPI, UART, USART, SCI, CAN
I/O Ports 121 121 121
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7029BBCZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details