STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers SPC560B54L3B6E0X

Description
Win Source Part Number: 1263538-SPC560B54L3B 6E0X Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, SPC56 Core Processor: e200z0h Speed: 64MHz Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I2C, LINbus, SCI, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 77 Program Memory Size: 768KB (768K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 53x10/12b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: SPC560
Request a Quote Datasheet
Description
Win Source Part Number: 1263538-SPC560B54L3B 6E0X Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, SPC56 Core Processor: e200z0h Speed: 64MHz Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I2C, LINbus, SCI, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 77 Program Memory Size: 768KB (768K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 53x10/12b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: SPC560
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263538-SPC560B54L3B6E0X - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263538-SPC560B54L3B6E0X
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263538-SPC560B54L3B6E0X
Win Source Part Number: 1263538-SPC560B54L3B 6E0X Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, SPC56 Core Processor: e200z0h Speed: 64MHz Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I2C, LINbus, SCI, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 77 Program Memory Size: 768KB (768K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 53x10/12b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: SPC560

Win Source Part Number: 1263538-SPC560B54L3B6E0X
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, SPC56
Core Processor: e200z0h
Speed: 64MHz
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, LINbus, SCI, SPI, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 77
Program Memory Size: 768KB (768K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 53x10/12b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: SPC560

Buy Now Datasheet
Singapore, Singapore
Automotive 32-bit Embedded Microcontroller MCU
685-SPC560B54L3B6E0X
Automotive 32-bit Embedded Microcontroller MCU 685-SPC560B54L3B6E0X
32-bit Power Architecture MCU for Automotive Body and Gateway Applications Product overview: SPC560B54L3B6E0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560B54L3B6E0X can be used for catalog matching and distributor lookup.

32-bit Power Architecture MCU for Automotive Body and Gateway Applications Product overview: SPC560B54L3B6E0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560B54L3B6E0X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
SPC560B54L3B6E0X
ARM Microcontrollers - MCU SPC560B54L3B6E0X
ARM Microcontrollers - MCU 32-bit Pwr Architect MCU Automotive Body

ARM Microcontrollers - MCU 32-bit Pwr Architect MCU Automotive Body

Buy Now Datasheet
Embedded - Microcontrollers - SPC560B54L3B6E0X - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC560B54L3B6E0X
Embedded - Microcontrollers SPC560B54L3B6E0X
IC MCU 32BIT 768KB FLASH 100LQFP

IC MCU 32BIT 768KB FLASH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC560B54L3B6E0X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC560B54L3B6E0X
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC560B54L3B6E0X
IC MCU 32BIT 768KB FLASH 100LQFP

IC MCU 32BIT 768KB FLASH 100LQFP

Supplier's Site
Microcontrollers - SPC560B54L3B6E0X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC560B54L3B6E0X
Microcontrollers SPC560B54L3B6E0X
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 768KB (768K x 8) FLASH 100-LQFP (14x14)

e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 768KB (768K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1263538-SPC560B54L3B6E0X 685-SPC560B54L3B6E0X SPC560B54L3B6E0X SPC560B54L3B6E0X SPC560B54L3B6E0X SPC560B54L3B6E0X
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Automotive 32-bit Embedded Microcontroller MCU ARM Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 64 MHz 64 MHz 64 MHz
RAM 768 KB 64 KB 64 KB 64 KB
ROM Type Flash; FLASH Flash; FLASH
Supply Voltage 3 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C165LMHABXQ - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
Embedded - Microcontrollers - ADUC847BS32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details