STMicroelectronics, Inc. Automotive 32-bit Embedded Microcontroller MCU SPC560B50L5C6E0X

Description
32-bit Power Architecture MCU for Automotive Body and Gateway Applications Product overview: SPC560B50L5C6E0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560B50L5C6E0X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit Power Architecture MCU for Automotive Body and Gateway Applications Product overview: SPC560B50L5C6E0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560B50L5C6E0X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 32-bit Embedded Microcontroller MCU - 685-SPC560B50L5C6E0X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit Embedded Microcontroller MCU
685-SPC560B50L5C6E0X
Automotive 32-bit Embedded Microcontroller MCU 685-SPC560B50L5C6E0X
32-bit Power Architecture MCU for Automotive Body and Gateway Applications Product overview: SPC560B50L5C6E0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560B50L5C6E0X can be used for catalog matching and distributor lookup.

32-bit Power Architecture MCU for Automotive Body and Gateway Applications Product overview: SPC560B50L5C6E0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560B50L5C6E0X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-11609-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11609-6-ND
Microcontrollers 497-11609-6-ND
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - 497-11609-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11609-2-ND
Microcontrollers 497-11609-2-ND
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - 497-11609-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11609-1-ND
Microcontrollers 497-11609-1-ND
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - SPC560B50L5C6E0X - 142297-SPC560B50L5C6E0X - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SPC560B50L5C6E0X
142297-SPC560B50L5C6E0X
Embedded - Embedded - Microcontrollers - SPC560B50L5C6E0X 142297-SPC560B50L5C6E0X
Manufacturer: STMicroelectronics Win Source Part Number: 142297-SPC560B50L5C6 E0X Packaging: Reel - TR Core Processor: e200z0h Number of I/O: 123 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 36x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 144-LQFP (20x20) Speed(Frequency): 64MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 32-Bit Data RAM Size: 32K x 8 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 142297-SPC560B50L5C6E0X
Packaging: Reel - TR
Core Processor: e200z0h
Number of I/O: 123
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 36x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 144-LQFP (20x20)
Speed(Frequency): 64MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 32-Bit
Data RAM Size: 32K x 8
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC560B50L5C6E0X
32-bit Microcontrollers - MCU SPC560B50L5C6E0X
32-bit Microcontrollers - MCU 32-BIT Embedded MCU 64 MHz 512kB Body

32-bit Microcontrollers - MCU 32-BIT Embedded MCU 64 MHz 512kB Body

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC560B50L5C6E0X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC560B50L5C6E0X
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC560B50L5C6E0X
IC MCU 32BIT 512KB FLASH 144LQFP

IC MCU 32BIT 512KB FLASH 144LQFP

Supplier's Site
Embedded - Microcontrollers - SPC560B50L5C6E0X - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC560B50L5C6E0X
Embedded - Microcontrollers SPC560B50L5C6E0X
IC MCU 32BIT 512KB FLASH 144LQFP

IC MCU 32BIT 512KB FLASH 144LQFP

Supplier's Site Datasheet
Microcontrollers - SPC560B50L5C6E0X - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
SPC560B50L5C6E0X
Microcontrollers SPC560B50L5C6E0X
IC MCU 32BIT 512KB FLASH 144LQFP

IC MCU 32BIT 512KB FLASH 144LQFP

Supplier's Site Datasheet
Microcontrollers - SPC560B50L5C6E0X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC560B50L5C6E0X
Microcontrollers SPC560B50L5C6E0X
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-SPC560B50L5C6E0X 497-11609-6-ND 142297-SPC560B50L5C6E0X SPC560B50L5C6E0X SPC560B50L5C6E0X SPC560B50L5C6E0X SPC560B50L5C6E0X SPC560B50L5C6E0X
Product Name Automotive 32-bit Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - SPC560B50L5C6E0X 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
RAM 32 KB 32 KB 512 KB 32 KB 32 KB 32 KB
Serial Interface I2C, SPI, SCI, CAN CAN; SPI; SCI
Package Type Other; LQFP LFQP; Other; 144-LQFP QFP; Other; 144-LQFP (20x20) Other; 144-LQFP QFP; Other; 144-LQFP QFP; Other; 144-LQFP
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7033BSTZ-88 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - CG7285AT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers