STMicroelectronics, Inc. Industrial 32-bit 16MHz 3.3V Embedded Microcontroller MCU SPC560B50L5B6E0X

Description
32-bit MCU, 144-Pin PQFP, 16MHz, 3.3V, Industrial Product overview: SPC560B50L5B6E0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 16MHz, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 16MHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560B50L5B6E0X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit MCU, 144-Pin PQFP, 16MHz, 3.3V, Industrial Product overview: SPC560B50L5B6E0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 16MHz, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 16MHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560B50L5B6E0X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial 32-bit 16MHz 3.3V Embedded Microcontroller MCU - 685-SPC560B50L5B6E0X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 32-bit 16MHz 3.3V Embedded Microcontroller MCU
685-SPC560B50L5B6E0X
Industrial 32-bit 16MHz 3.3V Embedded Microcontroller MCU 685-SPC560B50L5B6E0X
32-bit MCU, 144-Pin PQFP, 16MHz, 3.3V, Industrial Product overview: SPC560B50L5B6E0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 16MHz, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 16MHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560B50L5B6E0X can be used for catalog matching and distributor lookup.

32-bit MCU, 144-Pin PQFP, 16MHz, 3.3V, Industrial Product overview: SPC560B50L5B6E0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 16MHz, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 16MHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560B50L5B6E0X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - SPC560B50L5B6E0X - 934785-SPC560B50L5B6E0X - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SPC560B50L5B6E0X
934785-SPC560B50L5B6E0X
Embedded - Embedded - Microcontrollers - SPC560B50L5B6E0X 934785-SPC560B50L5B6E0X
Manufacturer: STMicroelectronics Win Source Part Number: 934785-SPC560B50L5B6 E0X Series: Automotive, AEC-Q100, SPC56 Operating Temperature Range: -40°C ~ 105°C (TA) Features: e200z0h series Microcontroller IC 32-Bit 64MHz 512KB (512K x 8) FLASH 144-LQFP (20x20) Core Processor: e200z0h Speed: 64MHz Package: Tray Package: 144-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, LINbus, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 123 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 36x10b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Family Name: SPC560 Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 934785-SPC560B50L5B6E0X
Series: Automotive, AEC-Q100, SPC56
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: e200z0h series Microcontroller IC 32-Bit 64MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Core Processor: e200z0h
Speed: 64MHz
Package: Tray
Package: 144-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, I2C, LINbus, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 123
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 36x10b
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.5V
Family Name: SPC560
Categories: Integrated Circuits (ICs)
Case / Package: 144-LQFP (20x20)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC560B50L5B6E0X
32-bit Microcontrollers - MCU SPC560B50L5B6E0X
32-bit Microcontrollers - MCU 32-bit Power Architecture MCU for Automotive Body and Gateway Applications

32-bit Microcontrollers - MCU 32-bit Power Architecture MCU for Automotive Body and Gateway Applications

Buy Now Datasheet
Microcontrollers - SPC560B50L5B6E0X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC560B50L5B6E0X
Microcontrollers SPC560B50L5B6E0X
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC560B50L5B6E0X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC560B50L5B6E0X
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC560B50L5B6E0X
IC MCU 32BIT 512KB FLASH 144LQFP

IC MCU 32BIT 512KB FLASH 144LQFP

Supplier's Site
Embedded - Microcontrollers - SPC560B50L5B6E0X - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC560B50L5B6E0X
Embedded - Microcontrollers SPC560B50L5B6E0X
IC MCU 32BIT 512KB FLASH 144LQFP

IC MCU 32BIT 512KB FLASH 144LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-SPC560B50L5B6E0X 934785-SPC560B50L5B6E0X SPC560B50L5B6E0X SPC560B50L5B6E0X SPC560B50L5B6E0X SPC560B50L5B6E0X
Product Name Industrial 32-bit 16MHz 3.3V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - SPC560B50L5B6E0X 32-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 16 MHz 64 MHz 64 MHz 64 MHz
Supply Voltage 3 to ? volts 3 to 5.5 volts 5.5 volts
Pin Count 144
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
 - CP3UB37VVAWQX/NOPB - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Serial Interface CAN
View Details
4 suppliers
Embedded - Microcontrollers - ACE1502EN14 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C164CI8E25MDBKXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers