STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - SPC560B50L3B4E0X SPC560B50L3B4E0X

Description
Manufacturer: STMicroelectronics Win Source Part Number: 795287-SPC560B50L3B4 E0X Series: SPC56 Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: e200z0h Speed: 48MHz Package: 100-LQFP Core Size: 32-Bit Connectivity: CAN, I2C, LIN, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 79 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 28x10b Oscillator Type: Internal Supply Voltage: 3 V ~ 5.5 V Family Name: SPC560B50L3 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): PPC5604BCLL48; SPC5603BF2VLL4; SPC5603BF2VLL4R; SPC5602BF2VLL4R; Introduction Date: April 04, 2008 ECCN: 5A991.b.4.a Country of Origin: Malta Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 795287-SPC560B50L3B4 E0X Series: SPC56 Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: e200z0h Speed: 48MHz Package: 100-LQFP Core Size: 32-Bit Connectivity: CAN, I2C, LIN, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 79 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 28x10b Oscillator Type: Internal Supply Voltage: 3 V ~ 5.5 V Family Name: SPC560B50L3 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): PPC5604BCLL48; SPC5603BF2VLL4; SPC5603BF2VLL4R; SPC5602BF2VLL4R; Introduction Date: April 04, 2008 ECCN: 5A991.b.4.a Country of Origin: Malta Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - SPC560B50L3B4E0X - 795287-SPC560B50L3B4E0X - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SPC560B50L3B4E0X
795287-SPC560B50L3B4E0X
Embedded - Embedded - Microcontrollers - SPC560B50L3B4E0X 795287-SPC560B50L3B4E0X
Manufacturer: STMicroelectronics Win Source Part Number: 795287-SPC560B50L3B4 E0X Series: SPC56 Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: e200z0h Speed: 48MHz Package: 100-LQFP Core Size: 32-Bit Connectivity: CAN, I2C, LIN, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 79 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 28x10b Oscillator Type: Internal Supply Voltage: 3 V ~ 5.5 V Family Name: SPC560B50L3 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): PPC5604BCLL48; SPC5603BF2VLL4; SPC5603BF2VLL4R; SPC5602BF2VLL4R; Introduction Date: April 04, 2008 ECCN: 5A991.b.4.a Country of Origin: Malta Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795287-SPC560B50L3B4E0X
Series: SPC56
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: e200z0h
Speed: 48MHz
Package: 100-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, LIN, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 79
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 28x10b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 5.5 V
Family Name: SPC560B50L3
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): PPC5604BCLL48; SPC5603BF2VLL4; SPC5603BF2VLL4R; SPC5602BF2VLL4R;
Introduction Date: April 04, 2008
ECCN: 5A991.b.4.a
Country of Origin: Malta
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - SPC560B50L3B4E0X-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SPC560B50L3B4E0X-ND
Microcontrollers SPC560B50L3B4E0X-ND
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
Automotive 32-bit Embedded Microcontroller MCU
685-SPC560B50L3B4E0X
Automotive 32-bit Embedded Microcontroller MCU 685-SPC560B50L3B4E0X
32-bit Power Architecture MCU for Automotive Body and Gateway Applications Product overview: SPC560B50L3B4E0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560B50L3B4E0X can be used for catalog matching and distributor lookup.

32-bit Power Architecture MCU for Automotive Body and Gateway Applications Product overview: SPC560B50L3B4E0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560B50L3B4E0X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC560B50L3B4E0X
32-bit Microcontrollers - MCU SPC560B50L3B4E0X
32-bit Microcontrollers - MCU 32-bit Pwr Architect MCU Automotive Body

32-bit Microcontrollers - MCU 32-bit Pwr Architect MCU Automotive Body

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC560B50L3B4E0X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC560B50L3B4E0X
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC560B50L3B4E0X
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site
Embedded - Microcontrollers - SPC560B50L3B4E0X - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC560B50L3B4E0X
Embedded - Microcontrollers SPC560B50L3B4E0X
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - SPC560B50L3B4E0X - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
SPC560B50L3B4E0X
Microcontrollers SPC560B50L3B4E0X
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - SPC560B50L3B4E0X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC560B50L3B4E0X
Microcontrollers SPC560B50L3B4E0X
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 795287-SPC560B50L3B4E0X SPC560B50L3B4E0X-ND 685-SPC560B50L3B4E0X SPC560B50L3B4E0X SPC560B50L3B4E0X SPC560B50L3B4E0X SPC560B50L3B4E0X SPC560B50L3B4E0X
Product Name Embedded - Embedded - Microcontrollers - SPC560B50L3B4E0X Microcontrollers Automotive 32-bit Embedded Microcontroller MCU 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 512 KB 32 KB 32 KB 32 KB 32 KB 32 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 5.5 volts 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

1 GHz 8KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers
Microcontrollers - C161JCLFCAKXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
4 suppliers
Microcontrollers - 2909ADC - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
2 suppliers
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details