STMicroelectronics, Inc. Automotive 32-bit Embedded Microcontroller MCU SPC560B40L3B6E0Y

Description
32-bit Power Architecture MCU for Automotive Body and Gateway Applications Product overview: SPC560B40L3B6E0Y from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560B40L3B6E0Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit Power Architecture MCU for Automotive Body and Gateway Applications Product overview: SPC560B40L3B6E0Y from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560B40L3B6E0Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 32-bit Embedded Microcontroller MCU
685-SPC560B40L3B6E0Y
Automotive 32-bit Embedded Microcontroller MCU 685-SPC560B40L3B6E0Y
32-bit Power Architecture MCU for Automotive Body and Gateway Applications Product overview: SPC560B40L3B6E0Y from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560B40L3B6E0Y can be used for catalog matching and distributor lookup.

32-bit Power Architecture MCU for Automotive Body and Gateway Applications Product overview: SPC560B40L3B6E0Y from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560B40L3B6E0Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263512-SPC560B40L3B6E0Y - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263512-SPC560B40L3B6E0Y
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263512-SPC560B40L3B6E0Y
Win Source Part Number: 1263512-SPC560B40L3B 6E0Y Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, SPC56 Core Processor: e200z0h Speed: 64MHz Standard Package: 90 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I2C, LINbus, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 79 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 24K x 8 Data Converters: A/D 28x10b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: SPC560

Win Source Part Number: 1263512-SPC560B40L3B6E0Y
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, SPC56
Core Processor: e200z0h
Speed: 64MHz
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, LINbus, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 79
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 24K x 8
Data Converters: A/D 28x10b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: SPC560

Buy Now Datasheet
Microcontrollers - SPC560B40L3B6E0Y - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC560B40L3B6E0Y
Microcontrollers SPC560B40L3B6E0Y
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC560B40L3B6E0Y
32-bit Microcontrollers - MCU SPC560B40L3B6E0Y
32-bit Microcontrollers - MCU 32-bit Pwr Architect MCU Automotive Body

32-bit Microcontrollers - MCU 32-bit Pwr Architect MCU Automotive Body

Buy Now Datasheet
Embedded - Microcontrollers - SPC560B40L3B6E0Y - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC560B40L3B6E0Y
Embedded - Microcontrollers SPC560B40L3B6E0Y
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC560B40L3B6E0Y - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC560B40L3B6E0Y
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC560B40L3B6E0Y
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-SPC560B40L3B6E0Y 1263512-SPC560B40L3B6E0Y SPC560B40L3B6E0Y SPC560B40L3B6E0Y SPC560B40L3B6E0Y SPC560B40L3B6E0Y
Product Name Automotive 32-bit Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
RAM 24 KB 256 KB 24 KB 24 KB
Serial Interface I2C, SPI, SCI, CAN, LIN
Package Type Other; LQFP QFP; Other; 100-LQFP Other; 100-LQFP
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers
Microcontrollers - C164CL8RMCAKXUMA3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details