STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - SPC560B40L3B4E0X SPC560B40L3B4E0X

Description
Manufacturer: STMicroelectronics Win Source Part Number: 934782-SPC560B40L3B4 E0X Series: Automotive, AEC-Q100, SPC56 Operating Temperature Range: -40°C ~ 105°C (TA) Features: e200z0h series Microcontroller IC 32-Bit 64MHz 256KB (256K x 8) FLASH 100-LQFP (14x14) Core Processor: e200z0h Speed: 64MHz Package: Reel - TR Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, LINbus, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 79 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 28x10b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Family Name: SPC560 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 934782-SPC560B40L3B4 E0X Series: Automotive, AEC-Q100, SPC56 Operating Temperature Range: -40°C ~ 105°C (TA) Features: e200z0h series Microcontroller IC 32-Bit 64MHz 256KB (256K x 8) FLASH 100-LQFP (14x14) Core Processor: e200z0h Speed: 64MHz Package: Reel - TR Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, LINbus, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 79 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 28x10b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Family Name: SPC560 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - SPC560B40L3B4E0X - 934782-SPC560B40L3B4E0X - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SPC560B40L3B4E0X
934782-SPC560B40L3B4E0X
Embedded - Embedded - Microcontrollers - SPC560B40L3B4E0X 934782-SPC560B40L3B4E0X
Manufacturer: STMicroelectronics Win Source Part Number: 934782-SPC560B40L3B4 E0X Series: Automotive, AEC-Q100, SPC56 Operating Temperature Range: -40°C ~ 105°C (TA) Features: e200z0h series Microcontroller IC 32-Bit 64MHz 256KB (256K x 8) FLASH 100-LQFP (14x14) Core Processor: e200z0h Speed: 64MHz Package: Reel - TR Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, LINbus, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 79 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 28x10b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Family Name: SPC560 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 934782-SPC560B40L3B4E0X
Series: Automotive, AEC-Q100, SPC56
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: e200z0h series Microcontroller IC 32-Bit 64MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Core Processor: e200z0h
Speed: 64MHz
Package: Reel - TR
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, I2C, LINbus, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 79
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 28x10b
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.5V
Family Name: SPC560
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x14)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Singapore, Singapore
Automotive 32-bit Embedded Microcontroller MCU
685-SPC560B40L3B4E0X
Automotive 32-bit Embedded Microcontroller MCU 685-SPC560B40L3B4E0X
32-bit Power Architecture MCU for Automotive Body and Gateway Applications Product overview: SPC560B40L3B4E0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560B40L3B4E0X can be used for catalog matching and distributor lookup.

32-bit Power Architecture MCU for Automotive Body and Gateway Applications Product overview: SPC560B40L3B4E0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560B40L3B4E0X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - SPC560B40L3B4E0X-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SPC560B40L3B4E0X-ND
Microcontrollers SPC560B40L3B4E0X-ND
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC560B40L3B4E0X
32-bit Microcontrollers - MCU SPC560B40L3B4E0X
32-bit Microcontrollers - MCU 32-bit Pwr Architect MCU Automotive Body

32-bit Microcontrollers - MCU 32-bit Pwr Architect MCU Automotive Body

Buy Now Datasheet
Microcontrollers - SPC560B40L3B4E0X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC560B40L3B4E0X
Microcontrollers SPC560B40L3B4E0X
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC560B40L3B4E0X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC560B40L3B4E0X
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC560B40L3B4E0X
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site
Microcontrollers - SPC560B40L3B4E0X - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
SPC560B40L3B4E0X
Microcontrollers SPC560B40L3B4E0X
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - SPC560B40L3B4E0X - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC560B40L3B4E0X
Embedded - Microcontrollers SPC560B40L3B4E0X
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 934782-SPC560B40L3B4E0X 685-SPC560B40L3B4E0X SPC560B40L3B4E0X-ND SPC560B40L3B4E0X SPC560B40L3B4E0X SPC560B40L3B4E0X SPC560B40L3B4E0X SPC560B40L3B4E0X
Product Name Embedded - Embedded - Microcontrollers - SPC560B40L3B4E0X Automotive 32-bit Embedded Microcontroller MCU Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
RAM 256 KB 24 KB 24 KB 24 KB 24 KB 24 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 5.5 volts 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products