Win Source Part Number: 1173743-SPC560B-DIS
Category: Development Boards, Kits, Programmers>Evaluati
Type: MCU 32-Bit
Core Processor: e200
Package: Bulk
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: SPC560B
Board Type: Evaluation Platform
Platform: Discovery
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: STMicroelectronics
Other Names: 497-17207
Base Product Number: SPC560
SPC560B Discovery - e200 MCU 32-Bit Embedded Evaluation Board
SPC560B-DIS Discovery Evaluation Board
Development Boards & Kits - Other Processors SPC560B-DIS
DISCOVERY SPC560B EVAL BRD
| Win Source Electronics | DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1173743-SPC560B-DIS | 497-17207-ND | 1438578 | SPC560B-DIS | SPC560B-DIS |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP | Embedded MCU, DSP Evaluation Boards | Microcontroller Development Tools | Development Boards & Kits - Other Processors | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards |
| Category | Developement Board | Development Suite / Kit | Developement Board; Development Suite / Kit | Developement Board |