Win Source Part Number: 1283618-SPC5-UDESTK-
Category: Development Boards, Kits, Programmers>Programm
Type: Debugger
Package: Box
For Use With/Related Products: SPC5
Standard Package: 1
Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 4911.99.8000
Mfr: STMicroelectronics
Other Names: 497-14176
Base Product Number: SPC5
SPC5 - Debugger
DEBUGGER USB/JTAG SPC5 W/LIC.
DEBUGGER USB/JTAG SPC5 W/LIC.
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1283618-SPC5-UDESTK-FULL | 497-14176-ND | SPC5-UDESTK-FULL | SPC5-UDESTK-FULL |
| Product Name | Development Boards, Kits, Programmers - Programmers, Emulators, and Debuggers | Programmers, Emulators, and Debuggers | Development Boards, Kits, Programmers - Programmers, Emulators, and Debuggers | Programmers, Emulators, and Debuggers |
| Category | Developement Board | Developement Board | Developement Board |