STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits SPC5-MCTK-01

Description
Win Source Part Number: 1162469-SPC5-MCTK-01 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Motor Controller/Driver Supplied Contents: Board(s), Cable(s), Accessories Embedded: Yes, MCU, 32-Bit Utilized IC / Part: L9907, SPC560P Secondary Attributes: Graphical User Interface Alternative Parts (Cross-Reference): SPC5MCTK01; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: SPC5-MCTK-01-ND,497- 18100 Base Product Number: SPC5
Request a Quote Datasheet
Description
Win Source Part Number: 1162469-SPC5-MCTK-01 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Motor Controller/Driver Supplied Contents: Board(s), Cable(s), Accessories Embedded: Yes, MCU, 32-Bit Utilized IC / Part: L9907, SPC560P Secondary Attributes: Graphical User Interface Alternative Parts (Cross-Reference): SPC5MCTK01; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: SPC5-MCTK-01-ND,497- 18100 Base Product Number: SPC5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1162469-SPC5-MCTK-01 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1162469-SPC5-MCTK-01
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1162469-SPC5-MCTK-01
Win Source Part Number: 1162469-SPC5-MCTK-01 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Motor Controller/Driver Supplied Contents: Board(s), Cable(s), Accessories Embedded: Yes, MCU, 32-Bit Utilized IC / Part: L9907, SPC560P Secondary Attributes: Graphical User Interface Alternative Parts (Cross-Reference): SPC5MCTK01; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: SPC5-MCTK-01-ND,497- 18100 Base Product Number: SPC5

Win Source Part Number: 1162469-SPC5-MCTK-01
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Motor Controller/Driver
Supplied Contents: Board(s), Cable(s), Accessories
Embedded: Yes, MCU, 32-Bit
Utilized IC / Part: L9907, SPC560P
Secondary Attributes: Graphical User Interface
Alternative Parts (Cross-Reference): SPC5MCTK01;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: SPC5-MCTK-01-ND,497-18100
Base Product Number: SPC5

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 497-18100-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-18100-ND
Evaluation and Demonstration Boards and Kits 497-18100-ND
L9907, SPC560P Motor Controller/Driver Power Management Evaluation Board

L9907, SPC560P Motor Controller/Driver Power Management Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - SPC5-MCTK-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
SPC5-MCTK-01
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits SPC5-MCTK-01
SPC5 MOTOR CONTROL TOOL KIT

SPC5 MOTOR CONTROL TOOL KIT

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1162469-SPC5-MCTK-01 497-18100-ND SPC5-MCTK-01
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 2576772 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,PHA-13LN+,DF782,50 OHM - TB-969-13LN+ - Mini-Circuits
Specs
Category Developement Board
View Details
2 suppliers
simpleRTK3B Pro - AS-RTK3B-MX5-L125-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation and Demonstration Boards and Kits - 448-AUIR3241SBOARDB2BTOBO1-ND - DigiKey
Specs
Category Developement Board
Supported System Power Distribution Switch (Load Switch)
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
4 suppliers