Win Source Part Number: 1235660-SPBTLE-RF0TR
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Series: BlueNRG
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Bluetooth v4.1
Antenna Type: Integrated, Chip
Power - Output: 4dBm
Sensitivity: -88dBm
Current - Receiving: 14.5mA
RF Family/Standard: Bluetooth
Serial Interfaces: SPI
Current - Transmitting: 20.5mA
Voltage - Supply: 1.7V ~ 3.6V
Package / Case: Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A992C
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Mfr: STMicroelectronics
Other Names: SPBTLE-RF0TR,497-177
Base Product Number: SPBTLE
Product Status: Not For New Designs
Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
RF TXRX MODULE BT CHIP SMD
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 1235660-SPBTLE-RF0TR | 497-17778-2-ND | SPBTLE-RF0TR | SPBTLE-RF0TR |
| Product Name | RF/IF and RFID - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | |||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | 2400 MHz |
| Sensitivity | -88 dBm | -88 dBm | -88 dBm | -88 dBm |
| Output Power | 4 dBm | 4 dBm | 4 dBm | 4 dBm |