STMicroelectronics, Inc. RF/IF and RFID - RF Transceiver Modules and Modems SPBTLE-RF

Description
Win Source Part Number: 1235661-SPBTLE-RF Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: BlueNRG Standard Package: 144 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v4.1 Antenna Type: Integrated, Chip Power - Output: 4dBm Sensitivity: -88dBm Current - Receiving: 8.5mA Utilized IC / Part: BlueNRG RF Family/Standard: Bluetooth Serial Interfaces: SPI Current - Transmitting: 8.5mA Voltage - Supply: 1.7V ~ 3.6V Package / Case: 11-SMD Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-16237 Base Product Number: SPBTLE Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1235661-SPBTLE-RF Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: BlueNRG Standard Package: 144 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v4.1 Antenna Type: Integrated, Chip Power - Output: 4dBm Sensitivity: -88dBm Current - Receiving: 8.5mA Utilized IC / Part: BlueNRG RF Family/Standard: Bluetooth Serial Interfaces: SPI Current - Transmitting: 8.5mA Voltage - Supply: 1.7V ~ 3.6V Package / Case: 11-SMD Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-16237 Base Product Number: SPBTLE Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver Modules and Modems - 1235661-SPBTLE-RF - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1235661-SPBTLE-RF
RF/IF and RFID - RF Transceiver Modules and Modems 1235661-SPBTLE-RF
Win Source Part Number: 1235661-SPBTLE-RF Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: BlueNRG Standard Package: 144 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v4.1 Antenna Type: Integrated, Chip Power - Output: 4dBm Sensitivity: -88dBm Current - Receiving: 8.5mA Utilized IC / Part: BlueNRG RF Family/Standard: Bluetooth Serial Interfaces: SPI Current - Transmitting: 8.5mA Voltage - Supply: 1.7V ~ 3.6V Package / Case: 11-SMD Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-16237 Base Product Number: SPBTLE Product Status: Obsolete

Win Source Part Number: 1235661-SPBTLE-RF
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Series: BlueNRG
Standard Package: 144
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Bluetooth v4.1
Antenna Type: Integrated, Chip
Power - Output: 4dBm
Sensitivity: -88dBm
Current - Receiving: 8.5mA
Utilized IC / Part: BlueNRG
RF Family/Standard: Bluetooth
Serial Interfaces: SPI
Current - Transmitting: 8.5mA
Voltage - Supply: 1.7V ~ 3.6V
Package / Case: 11-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A992C
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-16237
Base Product Number: SPBTLE
Product Status: Obsolete

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - SPBTLE-RF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
SPBTLE-RF
RF and Wireless - RF Transceiver Modules and Modems SPBTLE-RF
RF TXRX MODULE BT CHIP SMD

RF TXRX MODULE BT CHIP SMD

Supplier's Site
RF Transceiver Modules and Modems - SPBTLE-RF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
SPBTLE-RF
RF Transceiver Modules and Modems SPBTLE-RF
Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers RF Transceivers
Product Number 1235661-SPBTLE-RF SPBTLE-RF SPBTLE-RF
Product Name RF/IF and RFID - RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz
Sensitivity -88 dBm -88 dBm -88 dBm
Output Power 4 dBm 4 dBm 4 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2307768 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
6 GHz Wi-Fi 6E Medium Power Front End Module - QPF4632 - Qorvo
Specs
Features RoHS
Operating Frequency 5945 to 7125 MHz
Package Type Laminate
View Details
802.11ac Dual-Band 2Tx2R WiFi + Bluetooth v4.2 SDIO Module - IGX-SACF1-9379a3-BT - Intelligraphics, Inc.
Specs
RF Modulation GFSK, p/4-DQPSK and 8-DPSK, 64QAM, 16QAM, QPSK, BPSK, CCK, DQPSK, DBPSK, 256QAM
Radio Technique Frequency-Hopping Spread Spectrum
Operating Frequency 2400 to 5850 MHz
View Details