BLUETOOTH MODULE, V4.2, 1.7V-3.6V; Bluetooth Version:Bluetooth 4.2; Supply Voltage Min:1.7V; Supply Voltage Max:3.6V; Signal Range Max:50m; Data Rate:-; Bluetooth Class:-; Receive Sensitivity:-84dBm; Operating Temperature Min:-40°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 38AC2361 |
| Product Name | Bluetooth Module, V4.2, 1.7V-3.6V; Bluetooth Version Stmicroelectronics |