Win Source Part Number: 1235658-SPBTLE-1S
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Series: BlueNRG
Package: Tray
Standard Package: 144
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Bluetooth v4.2
Memory Size: 160kB Flash, 20kB SRAM
Antenna Type: Integrated, Chip
Power - Output: 5dBm
Sensitivity: -84dBm
Utilized IC / Part: BlueNRG-1
RF Family/Standard: Bluetooth
Serial Interfaces: I2C, SPI, UART
Voltage - Supply: 1.7V ~ 3.6V
Package / Case: Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A992C
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Mfr: STMicroelectronics
Other Names: 497-17575
Base Product Number: SPBTLE
Product Status: Obsolete
Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
RF TXRX MODULE BT CHIP SMD
Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 1235658-SPBTLE-1S | 497-17575-ND | SPBTLE-1S | SPBTLE-1S |
| Product Name | RF/IF and RFID - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | |||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | 2400 MHz |
| Sensitivity | -84 dBm | -84 dBm | -84 dBm | -84 dBm |