Manufacturer: STMicroelectronics
Win Source Part Number: 844689-SPBT2632C2A.A
Operating Temperature Range: -40°C ~ 85°C
Features: Bluetooth Bluetooth v3.1 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Package: Tray
Package: Module
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SPBT2532
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 144
MSL Level: 3 (168 Hours)
HTSUS: 8517.70.0000
Other Part Number: 497-13189, SPBT2632C2AAT2
Bluetooth Bluetooth v3.1 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Bluetooth Bluetooth v3.1 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
RF TXRX MODULE BT CHIP SMD
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 844689-SPBT2632C2A.AT2 | 497-13189-ND | SPBT2632C2A.AT2 | SPBT2632C2A.AT2 |
| Product Name | RF Transceiver Modules - SPBT2632C2A.AT2 | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | |||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Package Type | Surface Mount; Surface Mount | Surface Mount; Module | Surface Mount; Module | |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | |
| Sensitivity | -86 dBm | -86 dBm | -86 dBm |