STMicroelectronics, Inc. RF/IF and RFID - RF Transceiver Modules and Modems SPBT2532C2.AT

Description
Win Source Part Number: 1235662-SPBT2532C2.A T Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tray Standard Package: 152 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v2.1 +EDR, Class 2 Data Rate: 2Mbps Memory Size: 256kB Flash, 48kB RAM Antenna Type: Antenna Not Included Power - Output: 2dBm Sensitivity: -85dBm Utilized IC / Part: STLC2500D RF Family/Standard: Bluetooth Serial Interfaces: I2C, I2S, SPI, UART Voltage - Supply: 3.3V Package / Case: PCB Module Temperature Range - Operating: -40°C ~ 85°C ECCN: OBSOLETE Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-10539,SPBT2532C2 AT Base Product Number: SPBT2532 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1235662-SPBT2532C2.A T Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tray Standard Package: 152 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v2.1 +EDR, Class 2 Data Rate: 2Mbps Memory Size: 256kB Flash, 48kB RAM Antenna Type: Antenna Not Included Power - Output: 2dBm Sensitivity: -85dBm Utilized IC / Part: STLC2500D RF Family/Standard: Bluetooth Serial Interfaces: I2C, I2S, SPI, UART Voltage - Supply: 3.3V Package / Case: PCB Module Temperature Range - Operating: -40°C ~ 85°C ECCN: OBSOLETE Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-10539,SPBT2532C2 AT Base Product Number: SPBT2532 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver Modules and Modems - 1235662-SPBT2532C2.AT - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1235662-SPBT2532C2.AT
RF/IF and RFID - RF Transceiver Modules and Modems 1235662-SPBT2532C2.AT
Win Source Part Number: 1235662-SPBT2532C2.A T Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tray Standard Package: 152 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v2.1 +EDR, Class 2 Data Rate: 2Mbps Memory Size: 256kB Flash, 48kB RAM Antenna Type: Antenna Not Included Power - Output: 2dBm Sensitivity: -85dBm Utilized IC / Part: STLC2500D RF Family/Standard: Bluetooth Serial Interfaces: I2C, I2S, SPI, UART Voltage - Supply: 3.3V Package / Case: PCB Module Temperature Range - Operating: -40°C ~ 85°C ECCN: OBSOLETE Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-10539,SPBT2532C2 AT Base Product Number: SPBT2532 Product Status: Obsolete

Win Source Part Number: 1235662-SPBT2532C2.AT
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Package: Tray
Standard Package: 152
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Bluetooth v2.1 +EDR, Class 2
Data Rate: 2Mbps
Memory Size: 256kB Flash, 48kB RAM
Antenna Type: Antenna Not Included
Power - Output: 2dBm
Sensitivity: -85dBm
Utilized IC / Part: STLC2500D
RF Family/Standard: Bluetooth
Serial Interfaces: I2C, I2S, SPI, UART
Voltage - Supply: 3.3V
Package / Case: PCB Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: OBSOLETE
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-10539,SPBT2532C2AT
Base Product Number: SPBT2532
Product Status: Obsolete

Buy Now Datasheet
RF Transceiver Modules and Modems - 497-10539-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
497-10539-ND
RF Transceiver Modules and Modems 497-10539-ND
Bluetooth Bluetooth v2.1 +EDR, Class 2 Transceiver Module 2.4GHz Antenna Not Included Surface Mount

Bluetooth Bluetooth v2.1 +EDR, Class 2 Transceiver Module 2.4GHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - SPBT2532C2.AT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
SPBT2532C2.AT
RF Transceiver Modules and Modems SPBT2532C2.AT
Bluetooth Bluetooth v2.1 +EDR, Class 2 Transceiver Module 2.4GHz Antenna Not Included Surface Mount

Bluetooth Bluetooth v2.1 +EDR, Class 2 Transceiver Module 2.4GHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - SPBT2532C2.AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
SPBT2532C2.AT
RF and Wireless - RF Transceiver Modules and Modems SPBT2532C2.AT
RF TXRX MODULE BLUETOOTH SMD

RF TXRX MODULE BLUETOOTH SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 1235662-SPBT2532C2.AT 497-10539-ND SPBT2532C2.AT SPBT2532C2.AT
Product Name RF/IF and RFID - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz 2400 MHz
Sensitivity -85 dBm -85 dBm -85 dBm -85 dBm
Output Power 2 dBm 2 dBm 2 dBm 2 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver Modules and Modems - 2312-DWM3001CTR13CT-ND - DigiKey
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 6250 to 8250 MHz
Package Type Surface Mount; 48-SMD Module
View Details
RF Modules - 6171811 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; ASK
Features RoHS
View Details
Anaren Integrated Radio (AIR) 915MHz Transmitter Module - A1101R09C - Anaren, Inc.
Specs
Device Type Transmitter
Applications Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Features RoHS
View Details
Optoelectronics - Fiber Optics - Transceiver Modules - 985289-AFBR-57B4APZC - Win Source Electronics
Specs
Device Type Rec-Trans
RF Connectors LC Duplex
Package Type Plugin
View Details