STMicroelectronics Power Supplies - Board Mount - AC DC Converters SPAC265BC12P0.30

Description
Win Source Part Number: 1237772-SPAC265BC12P 0.30 Category: Power Supplies - Board Mount>AC DC Converters Series: SPAC265-3W (3W) Type: Enclosed Features: SCP Applications: ITE (Commercial) Standard Package: 120 Power (Watts): 3 W Voltage - Input: 90 ~ 264 VAC Weight: 0.056 lb (25.4 g) Number of Outputs: 1 Current - Output (Max): 250mA Voltage - Output 1: 12V Efficiency: 80% Line Regulation: ±1% Load Regulation: ±6% Mounting Type: Through Hole Package / Case: 4-SIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.38" L x 0.79" W x 0.87" H (35.0mm x 20.0mm x 22.0mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-8379-5,SPAC265BC 12P030 Base Product Number: SPAC265 Product Status: Obsolete Approval Agency: CSA, EN, UL
Request a Quote Datasheet
Description
Win Source Part Number: 1237772-SPAC265BC12P 0.30 Category: Power Supplies - Board Mount>AC DC Converters Series: SPAC265-3W (3W) Type: Enclosed Features: SCP Applications: ITE (Commercial) Standard Package: 120 Power (Watts): 3 W Voltage - Input: 90 ~ 264 VAC Weight: 0.056 lb (25.4 g) Number of Outputs: 1 Current - Output (Max): 250mA Voltage - Output 1: 12V Efficiency: 80% Line Regulation: ±1% Load Regulation: ±6% Mounting Type: Through Hole Package / Case: 4-SIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.38" L x 0.79" W x 0.87" H (35.0mm x 20.0mm x 22.0mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-8379-5,SPAC265BC 12P030 Base Product Number: SPAC265 Product Status: Obsolete Approval Agency: CSA, EN, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - AC DC Converters - 1237772-SPAC265BC12P0.30 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - AC DC Converters
1237772-SPAC265BC12P0.30
Power Supplies - Board Mount - AC DC Converters 1237772-SPAC265BC12P0.30
Win Source Part Number: 1237772-SPAC265BC12P 0.30 Category: Power Supplies - Board Mount>AC DC Converters Series: SPAC265-3W (3W) Type: Enclosed Features: SCP Applications: ITE (Commercial) Standard Package: 120 Power (Watts): 3 W Voltage - Input: 90 ~ 264 VAC Weight: 0.056 lb (25.4 g) Number of Outputs: 1 Current - Output (Max): 250mA Voltage - Output 1: 12V Efficiency: 80% Line Regulation: ±1% Load Regulation: ±6% Mounting Type: Through Hole Package / Case: 4-SIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.38" L x 0.79" W x 0.87" H (35.0mm x 20.0mm x 22.0mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-8379-5,SPAC265BC 12P030 Base Product Number: SPAC265 Product Status: Obsolete Approval Agency: CSA, EN, UL

Win Source Part Number: 1237772-SPAC265BC12P0.30
Category: Power Supplies - Board Mount>AC DC Converters
Series: SPAC265-3W (3W)
Type: Enclosed
Features: SCP
Applications: ITE (Commercial)
Standard Package: 120
Power (Watts): 3 W
Voltage - Input: 90 ~ 264 VAC
Weight: 0.056 lb (25.4 g)
Number of Outputs: 1
Current - Output (Max): 250mA
Voltage - Output 1: 12V
Efficiency: 80%
Line Regulation: ±1%
Load Regulation: ±6%
Mounting Type: Through Hole
Package / Case: 4-SIP Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.38" L x 0.79" W x 0.87" H (35.0mm x 20.0mm x 22.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-8379-5,SPAC265BC12P030
Base Product Number: SPAC265
Product Status: Obsolete
Approval Agency: CSA, EN, UL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1237772-SPAC265BC12P0.30
Product Name Power Supplies - Board Mount - AC DC Converters
Package Type Other; 4-SIP Module
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6A11N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
AC DC Converters, Offline Switches - ICE3A0565FKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Output Power 25 watts
View Details
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details