STMicroelectronics Power Supplies - Board Mount - AC DC Converters SPAC265-8W

Description
Win Source Part Number: 1237771-SPAC265-8W Category: Power Supplies - Board Mount>AC DC Converters Series: SPAC265-8W (8W) Type: Open Frame Package: Bulk Applications: ITE (Commercial), Medical Standard Package: 1 Power (Watts): 11 W Voltage - Input: 184 ~ 264 VAC Number of Outputs: 1 Current - Output (Max): 2A Voltage - Output 1: 4.75 ~ 5.25V Efficiency: 70% Mounting Type: Through Hole Package / Case: 4-DIP Module Temperature Range - Operating: -30°C ~ 70°C Dimension: 2.07" L x 1.22" W x 0.89" H (52.5mm x 31.1mm x 22.5mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: STMicroelectronics Base Product Number: SPAC265 Product Status: Obsolete Approval Agency: CE
Request a Quote Datasheet
Description
Win Source Part Number: 1237771-SPAC265-8W Category: Power Supplies - Board Mount>AC DC Converters Series: SPAC265-8W (8W) Type: Open Frame Package: Bulk Applications: ITE (Commercial), Medical Standard Package: 1 Power (Watts): 11 W Voltage - Input: 184 ~ 264 VAC Number of Outputs: 1 Current - Output (Max): 2A Voltage - Output 1: 4.75 ~ 5.25V Efficiency: 70% Mounting Type: Through Hole Package / Case: 4-DIP Module Temperature Range - Operating: -30°C ~ 70°C Dimension: 2.07" L x 1.22" W x 0.89" H (52.5mm x 31.1mm x 22.5mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: STMicroelectronics Base Product Number: SPAC265 Product Status: Obsolete Approval Agency: CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - AC DC Converters - 1237771-SPAC265-8W - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - AC DC Converters
1237771-SPAC265-8W
Power Supplies - Board Mount - AC DC Converters 1237771-SPAC265-8W
Win Source Part Number: 1237771-SPAC265-8W Category: Power Supplies - Board Mount>AC DC Converters Series: SPAC265-8W (8W) Type: Open Frame Package: Bulk Applications: ITE (Commercial), Medical Standard Package: 1 Power (Watts): 11 W Voltage - Input: 184 ~ 264 VAC Number of Outputs: 1 Current - Output (Max): 2A Voltage - Output 1: 4.75 ~ 5.25V Efficiency: 70% Mounting Type: Through Hole Package / Case: 4-DIP Module Temperature Range - Operating: -30°C ~ 70°C Dimension: 2.07" L x 1.22" W x 0.89" H (52.5mm x 31.1mm x 22.5mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: STMicroelectronics Base Product Number: SPAC265 Product Status: Obsolete Approval Agency: CE

Win Source Part Number: 1237771-SPAC265-8W
Category: Power Supplies - Board Mount>AC DC Converters
Series: SPAC265-8W (8W)
Type: Open Frame
Package: Bulk
Applications: ITE (Commercial), Medical
Standard Package: 1
Power (Watts): 11 W
Voltage - Input: 184 ~ 264 VAC
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Output 1: 4.75 ~ 5.25V
Efficiency: 70%
Mounting Type: Through Hole
Package / Case: 4-DIP Module
Temperature Range - Operating: -30°C ~ 70°C
Dimension: 2.07" L x 1.22" W x 0.89" H (52.5mm x 31.1mm x 22.5mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Mfr: STMicroelectronics
Base Product Number: SPAC265
Product Status: Obsolete
Approval Agency: CE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1237771-SPAC265-8W
Product Name Power Supplies - Board Mount - AC DC Converters
Package Type DIP; Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA13845N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 25 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BR4765JG - 091253-ICE3BR4765JG - Win Source Electronics
Specs
Package Type Other; PG-DSO-12
Output Power 24 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details