STMicroelectronics, Inc. 100mA 300V SOT-23 Bipolar Transistor SO692

Description
100mA, 300V, PNP, Si, SMALL SIGNAL TRANSISTOR, MINIATURE, PLASTIC, SOT-23, 3 PIN Product overview: SO692 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 300V, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 100mA, 300V, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SO692 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100mA, 300V, PNP, Si, SMALL SIGNAL TRANSISTOR, MINIATURE, PLASTIC, SOT-23, 3 PIN Product overview: SO692 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 300V, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 100mA, 300V, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SO692 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100mA 300V SOT-23 Bipolar Transistor
276-SO692
100mA 300V SOT-23 Bipolar Transistor 276-SO692
100mA, 300V, PNP, Si, SMALL SIGNAL TRANSISTOR, MINIATURE, PLASTIC, SOT-23, 3 PIN Product overview: SO692 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 300V, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 100mA, 300V, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SO692 can be used for catalog matching and distributor lookup.

100mA, 300V, PNP, Si, SMALL SIGNAL TRANSISTOR, MINIATURE, PLASTIC, SOT-23, 3 PIN Product overview: SO692 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 300V, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 100mA, 300V, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SO692 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - SO692 - 1101124-SO692 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - SO692
1101124-SO692
TRANSISTORS - Transistors (BJT) - Single - SO692 1101124-SO692
Manufacturer: STMicroelectronics Win Source Part Number: 1101124-SO692 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Max Vce (sat): 500mV @ 2mA, 20mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 25 @ 30mA, 10V Maximum Power Dissipation: 310mW Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1101124-SO692
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 500mV @ 2mA, 20mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 25 @ 30mA, 10V
Maximum Power Dissipation: 310mW
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Bipolar Transistors - 497-4651-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-4651-2-ND
Single Bipolar Transistors 497-4651-2-ND
Bipolar (BJT) Transistor PNP 300V 100mA 50MHz 310mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 300V 100mA 50MHz 310mW Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SO692 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SO692
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SO692
TRANS PNP 300V 0.1A SOT23-3

TRANS PNP 300V 0.1A SOT23-3

Supplier's Site
TRANS PNP 300V 0.1A SOT23 - SO692 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
TRANS PNP 300V 0.1A SOT23
SO692
TRANS PNP 300V 0.1A SOT23 SO692
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-SO692 1101124-SO692 497-4651-2-ND SO692 SO692
Product Name 100mA 300V SOT-23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - SO692 Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS PNP 300V 0.1A SOT23
Polarity PNP PNP; PNP PNP PNP
IC(max) 100 milliamps 100 milliamps
VCEO 300 volts 300 volts
VCBO 300 volts
fT 50 MHz
Unlock Full Specs
to access all available technical data