STMicroelectronics Integrated Circuits(ICs) SN74AC373DW

Description
Manufacturer: STMicroelectronics Win Source Part Number: 037732-SN74AC373DW Category: Integrated Circuits(ICs) Family: Logic - Latches Series: 74AC Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.295" 7.50mm Width) Manufacturer Device Package: 20-SOIC Standard Package: 25 Catalog: 74AC No: 280074 Logic Type: D-Type Transparent Latch Output Type: Tri-State Operating Supply Voltage: 2 V ~ 6 V Independent Circuits: 1 Delay Time - Propagation: 7.5ns Current - Output High Low: 24mA 24mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 037732-SN74AC373DW Category: Integrated Circuits(ICs) Family: Logic - Latches Series: 74AC Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.295" 7.50mm Width) Manufacturer Device Package: 20-SOIC Standard Package: 25 Catalog: 74AC No: 280074 Logic Type: D-Type Transparent Latch Output Type: Tri-State Operating Supply Voltage: 2 V ~ 6 V Independent Circuits: 1 Delay Time - Propagation: 7.5ns Current - Output High Low: 24mA 24mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 037732-SN74AC373DW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
037732-SN74AC373DW
Integrated Circuits(ICs) 037732-SN74AC373DW
Manufacturer: STMicroelectronics Win Source Part Number: 037732-SN74AC373DW Category: Integrated Circuits(ICs) Family: Logic - Latches Series: 74AC Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.295" 7.50mm Width) Manufacturer Device Package: 20-SOIC Standard Package: 25 Catalog: 74AC No: 280074 Logic Type: D-Type Transparent Latch Output Type: Tri-State Operating Supply Voltage: 2 V ~ 6 V Independent Circuits: 1 Delay Time - Propagation: 7.5ns Current - Output High Low: 24mA 24mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 037732-SN74AC373DW
Category: Integrated Circuits(ICs)
Family: Logic - Latches
Series: 74AC
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SOIC (0.295" 7.50mm Width)
Manufacturer Device Package: 20-SOIC
Standard Package: 25
Catalog: 74AC
No: 280074
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Operating Supply Voltage: 2 V ~ 6 V
Independent Circuits: 1
Delay Time - Propagation: 7.5ns
Current - Output High Low: 24mA 24mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 037732-SN74AC373DW
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data