STMicroelectronics RF/IF and RFID - RF Transceiver ICs SN260Q

Description
Win Source Part Number: 1235738-SN260Q Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tray Standard Package: 429 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Zigbee® Power - Output: 4.5dBm Sensitivity: -100dBm Current - Receiving: 28mA ~ 36mA RF Family/Standard: 802.15.4 Modulation: O-QPSK Serial Interfaces: SPI, UART Current - Transmitting: 19mA ~ 36mA Voltage - Supply: 2.1V ~ 3.6V Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C ECCN: OBSOLETE Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: SN260 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1235738-SN260Q Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tray Standard Package: 429 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Zigbee® Power - Output: 4.5dBm Sensitivity: -100dBm Current - Receiving: 28mA ~ 36mA RF Family/Standard: 802.15.4 Modulation: O-QPSK Serial Interfaces: SPI, UART Current - Transmitting: 19mA ~ 36mA Voltage - Supply: 2.1V ~ 3.6V Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C ECCN: OBSOLETE Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: SN260 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 1235738-SN260Q - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
1235738-SN260Q
RF/IF and RFID - RF Transceiver ICs 1235738-SN260Q
Win Source Part Number: 1235738-SN260Q Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tray Standard Package: 429 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Zigbee® Power - Output: 4.5dBm Sensitivity: -100dBm Current - Receiving: 28mA ~ 36mA RF Family/Standard: 802.15.4 Modulation: O-QPSK Serial Interfaces: SPI, UART Current - Transmitting: 19mA ~ 36mA Voltage - Supply: 2.1V ~ 3.6V Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C ECCN: OBSOLETE Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: SN260 Product Status: Obsolete

Win Source Part Number: 1235738-SN260Q
Category: RF/IF and RFID>RF Transceiver ICs
Type: TxRx + MCU
Package: Tray
Standard Package: 429
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Zigbee®
Power - Output: 4.5dBm
Sensitivity: -100dBm
Current - Receiving: 28mA ~ 36mA
RF Family/Standard: 802.15.4
Modulation: O-QPSK
Serial Interfaces: SPI, UART
Current - Transmitting: 19mA ~ 36mA
Voltage - Supply: 2.1V ~ 3.6V
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: OBSOLETE
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: SN260
Product Status: Obsolete

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - SN260Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
SN260Q
RF and Wireless - RF Transceiver ICs SN260Q
IC RF TXRX+MCU 802.15.4 40VFQFN

IC RF TXRX+MCU 802.15.4 40VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1235738-SN260Q SN260Q
Product Name RF/IF and RFID - RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -100 dBm -100 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details