STMicroelectronics, Inc. TVS - TVS - Thyristors - SMTPA320 SMTPA320

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1252181-SMTPA320 Series: SMP, TRISIL Packaging: Reel - TR Package: DO-214AA, SMB Mounting: SMD Capacitance: 25pF Current - Peak Pulse (10/1000μs): 50A Number of Elements: 1 Voltage - Off State: 320V Part Status: Obsolete(EOL) Voltage - Breakover: 400V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 150mA Family Name: SMTPA320 Categories: Circuit Protection Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): P3502SA; TSMBJ0324C; P3500SP35A; Introduction Date: November 16, 2004 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1252181-SMTPA320 Series: SMP, TRISIL Packaging: Reel - TR Package: DO-214AA, SMB Mounting: SMD Capacitance: 25pF Current - Peak Pulse (10/1000μs): 50A Number of Elements: 1 Voltage - Off State: 320V Part Status: Obsolete(EOL) Voltage - Breakover: 400V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 150mA Family Name: SMTPA320 Categories: Circuit Protection Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): P3502SA; TSMBJ0324C; P3500SP35A; Introduction Date: November 16, 2004 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - SMTPA320 - 1252181-SMTPA320 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - SMTPA320
1252181-SMTPA320
TVS - TVS - Thyristors - SMTPA320 1252181-SMTPA320
Manufacturer: STMicroelectronics Win Source Part Number: 1252181-SMTPA320 Series: SMP, TRISIL Packaging: Reel - TR Package: DO-214AA, SMB Mounting: SMD Capacitance: 25pF Current - Peak Pulse (10/1000μs): 50A Number of Elements: 1 Voltage - Off State: 320V Part Status: Obsolete(EOL) Voltage - Breakover: 400V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 150mA Family Name: SMTPA320 Categories: Circuit Protection Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): P3502SA; TSMBJ0324C; P3500SP35A; Introduction Date: November 16, 2004 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1252181-SMTPA320
Series: SMP, TRISIL
Packaging: Reel - TR
Package: DO-214AA, SMB
Mounting: SMD
Capacitance: 25pF
Current - Peak Pulse (10/1000μs): 50A
Number of Elements: 1
Voltage - Off State: 320V
Part Status: Obsolete(EOL)
Voltage - Breakover: 400V
Current - Peak Pulse (8/20μs): 150A
Current - Hold (Ih): 150mA
Family Name: SMTPA320
Categories: Circuit Protection
Manufacturer Homepage: www.st.com
Alternative Parts (Cross-Reference): P3502SA; TSMBJ0324C; P3500SP35A;
Introduction Date: November 16, 2004
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1252181-SMTPA320
Product Name TVS - TVS - Thyristors - SMTPA320
Package Type DO-214AA, SMB
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 2104945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Pin Count 7
Standards and Certifications RoHS
View Details
B-2 and B-2T Series SCR/Diode Module - B624F-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - MAC12HCDG - 880930-MAC12HCDG - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details