STMicroelectronics, Inc. TVS - TVS - Thyristors - SMTPA130 SMTPA130

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1098644-SMTPA130 Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 30pF Number of Elements: 1 Voltage - Off State: 130V Voltage - Breakover: 173V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 50A Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1098644-SMTPA130 Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 30pF Number of Elements: 1 Voltage - Off State: 130V Voltage - Breakover: 173V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 50A Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - SMTPA130 - 1098644-SMTPA130 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - SMTPA130
1098644-SMTPA130
TVS - TVS - Thyristors - SMTPA130 1098644-SMTPA130
Manufacturer: STMicroelectronics Win Source Part Number: 1098644-SMTPA130 Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 30pF Number of Elements: 1 Voltage - Off State: 130V Voltage - Breakover: 173V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 50A Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1098644-SMTPA130
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 30pF
Number of Elements: 1
Voltage - Off State: 130V
Voltage - Breakover: 173V
Current - Peak Pulse (8/20μs): 150A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Active
Dimension: DO-214AA, SMB
Peak Pulse Current(Ippm): 50A
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1098644-SMTPA130
Product Name TVS - TVS - Thyristors - SMTPA130
VDRM 130 volts
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 5
View Details
Triacs - MAC16M - 880934-MAC16M - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Tube
View Details
B-2 and B-2T Series SCR/Diode Module - B631SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details