Win Source Part Number: 1383487-SMP80MC-200
Category: Circuit Protection>Transient
Series: SMP, TRISIL™
Package: Tape & Reel
Standard Package: 2,500 pcs
Capacitance: 25pF
Current - Peak Pulse (10/1000µs): 80 A
Number of Elements: 1
Voltage - Off State: 200V
Voltage - Breakover: 255V
Current - Hold (Ih): 150 mA
Current - Peak Pulse (8/20µs): 200 A
Mounting Type: Surface Mount
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: STMicroelectronics
Base Product Number: SMP80
Moisture Sensitivity Level (MSL): 1 (Unlimited)
THYRISTOR 200V 200A DO214AA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1383487-SMP80MC-200 | SMP80MC-200 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors |
| Package | DO-214AA, SMB | SMB; SMB |