STMicroelectronics, Inc. TVS - TVS - Thyristors - SMP80MC-160 SMP80MC-160

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1098597-SMP80MC-160 Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 25pF Number of Elements: 1 Voltage - Off State: 160V Voltage - Breakover: 205V Current - Peak Pulse (8/20μs): 200A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 80A Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1098597-SMP80MC-160 Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 25pF Number of Elements: 1 Voltage - Off State: 160V Voltage - Breakover: 205V Current - Peak Pulse (8/20μs): 200A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 80A Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - SMP80MC-160 - 1098597-SMP80MC-160 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - SMP80MC-160
1098597-SMP80MC-160
TVS - TVS - Thyristors - SMP80MC-160 1098597-SMP80MC-160
Manufacturer: STMicroelectronics Win Source Part Number: 1098597-SMP80MC-160 Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 25pF Number of Elements: 1 Voltage - Off State: 160V Voltage - Breakover: 205V Current - Peak Pulse (8/20μs): 200A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 80A Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1098597-SMP80MC-160
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 25pF
Number of Elements: 1
Voltage - Off State: 160V
Voltage - Breakover: 205V
Current - Peak Pulse (8/20μs): 200A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Obsolete(EOL)
Dimension: DO-214AA, SMB
Peak Pulse Current(Ippm): 80A
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1098597-SMP80MC-160
Product Name TVS - TVS - Thyristors - SMP80MC-160
VDRM 160 volts
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 2548769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details
Triacs - BCR8KM-12LC-A8#B00 - 913120-BCR8KM-12LC-A8#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1851N70TOHXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AF
VDRM 7000 volts
View Details
M50 Series High Surge Current Rectifiers - M5010014FV - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details