STMicroelectronics, Inc. TVS - TVS - Thyristors - SMP80MC-140 SMP80MC-140

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1098596-SMP80MC-140 Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 25pF Number of Elements: 1 Voltage - Off State: 140V Voltage - Breakover: 180V Current - Peak Pulse (8/20μs): 200A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 80A Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1098596-SMP80MC-140 Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 25pF Number of Elements: 1 Voltage - Off State: 140V Voltage - Breakover: 180V Current - Peak Pulse (8/20μs): 200A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 80A Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - SMP80MC-140 - 1098596-SMP80MC-140 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - SMP80MC-140
1098596-SMP80MC-140
TVS - TVS - Thyristors - SMP80MC-140 1098596-SMP80MC-140
Manufacturer: STMicroelectronics Win Source Part Number: 1098596-SMP80MC-140 Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 25pF Number of Elements: 1 Voltage - Off State: 140V Voltage - Breakover: 180V Current - Peak Pulse (8/20μs): 200A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 80A Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1098596-SMP80MC-140
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 25pF
Number of Elements: 1
Voltage - Off State: 140V
Voltage - Breakover: 180V
Current - Peak Pulse (8/20μs): 200A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Obsolete(EOL)
Dimension: DO-214AA, SMB
Peak Pulse Current(Ippm): 80A
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1098596-SMP80MC-140
Product Name TVS - TVS - Thyristors - SMP80MC-140
VDRM 140 volts
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR10KM-12LC-A8#X5 - 913106-BCR10KM-12LC-A8#X5 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 2628357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T221N18BOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Nonstandard
VDRM 1800 volts
View Details
B-2 and B-2T Series SCR/Diode Module - B674-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details