STMicroelectronics, Inc. TVS - TVS - Thyristors - SMP50-62 SMP50-62

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1098593-SMP50-62 Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 40pF Number of Elements: 1 Voltage - Off State: 62V Voltage - Breakover: 82V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: DO-214AC, SMA Peak Pulse Current(Ippm): 50A Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1098593-SMP50-62 Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 40pF Number of Elements: 1 Voltage - Off State: 62V Voltage - Breakover: 82V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: DO-214AC, SMA Peak Pulse Current(Ippm): 50A Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - SMP50-62 - 1098593-SMP50-62 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - SMP50-62
1098593-SMP50-62
TVS - TVS - Thyristors - SMP50-62 1098593-SMP50-62
Manufacturer: STMicroelectronics Win Source Part Number: 1098593-SMP50-62 Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 40pF Number of Elements: 1 Voltage - Off State: 62V Voltage - Breakover: 82V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: DO-214AC, SMA Peak Pulse Current(Ippm): 50A Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1098593-SMP50-62
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 40pF
Number of Elements: 1
Voltage - Off State: 62V
Voltage - Breakover: 82V
Current - Peak Pulse (8/20μs): 150A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Obsolete(EOL)
Dimension: DO-214AC, SMA
Peak Pulse Current(Ippm): 50A
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1098593-SMP50-62
Product Name TVS - TVS - Thyristors - SMP50-62
VDRM 62 volts
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 1954627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B673-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - 2N6071BTG - 854979-2N6071BTG - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details