STMicroelectronics, Inc. TVS - TVS - Thyristors - SMP50-270 SMP50-270

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1098592-SMP50-270 Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 25pF Number of Elements: 1 Voltage - Off State: 270V Voltage - Breakover: 360V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 150mA Family Name: SMP50-270 Categories: Circuit Protection Status: Active Dimension: DO-214AC, SMA Peak Pulse Current(Ippm): 50A Alternative Parts (Cross-Reference): TVA270SA-L; P3100S1ALRP ; TVA270RSA-L; SMP50-270; Introduction Date: November 16, 2004 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1098592-SMP50-270 Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 25pF Number of Elements: 1 Voltage - Off State: 270V Voltage - Breakover: 360V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 150mA Family Name: SMP50-270 Categories: Circuit Protection Status: Active Dimension: DO-214AC, SMA Peak Pulse Current(Ippm): 50A Alternative Parts (Cross-Reference): TVA270SA-L; P3100S1ALRP ; TVA270RSA-L; SMP50-270; Introduction Date: November 16, 2004 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - SMP50-270 - 1098592-SMP50-270 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - SMP50-270
1098592-SMP50-270
TVS - TVS - Thyristors - SMP50-270 1098592-SMP50-270
Manufacturer: STMicroelectronics Win Source Part Number: 1098592-SMP50-270 Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 25pF Number of Elements: 1 Voltage - Off State: 270V Voltage - Breakover: 360V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 150mA Family Name: SMP50-270 Categories: Circuit Protection Status: Active Dimension: DO-214AC, SMA Peak Pulse Current(Ippm): 50A Alternative Parts (Cross-Reference): TVA270SA-L; P3100S1ALRP ; TVA270RSA-L; SMP50-270; Introduction Date: November 16, 2004 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1098592-SMP50-270
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 25pF
Number of Elements: 1
Voltage - Off State: 270V
Voltage - Breakover: 360V
Current - Peak Pulse (8/20μs): 150A
Current - Hold (Ih): 150mA
Family Name: SMP50-270
Categories: Circuit Protection
Status: Active
Dimension: DO-214AC, SMA
Peak Pulse Current(Ippm): 50A
Alternative Parts (Cross-Reference): TVA270SA-L; P3100S1ALRP ; TVA270RSA-L; SMP50-270;
Introduction Date: November 16, 2004
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1098592-SMP50-270
Product Name TVS - TVS - Thyristors - SMP50-270
VDRM 270 volts
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 43a
Pin Count 5
View Details
Triacs - BCR10KM-12LC-A8#X5 - 913106-BCR10KM-12LC-A8#X5 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TD140N16SOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details
B-2 and B-2T Series SCR/Diode Module - B551-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details