STMicroelectronics, Inc. TVS - TVS - Thyristors - SMP50-240 SMP50-240

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1098591-SMP50-240 Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 25pF Number of Elements: 1 Voltage - Off State: 240V Voltage - Breakover: 320V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: DO-214AC, SMA Peak Pulse Current(Ippm): 50A Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1098591-SMP50-240 Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 25pF Number of Elements: 1 Voltage - Off State: 240V Voltage - Breakover: 320V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: DO-214AC, SMA Peak Pulse Current(Ippm): 50A Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - SMP50-240 - 1098591-SMP50-240 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - SMP50-240
1098591-SMP50-240
TVS - TVS - Thyristors - SMP50-240 1098591-SMP50-240
Manufacturer: STMicroelectronics Win Source Part Number: 1098591-SMP50-240 Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 25pF Number of Elements: 1 Voltage - Off State: 240V Voltage - Breakover: 320V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: DO-214AC, SMA Peak Pulse Current(Ippm): 50A Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1098591-SMP50-240
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 25pF
Number of Elements: 1
Voltage - Off State: 240V
Voltage - Breakover: 320V
Current - Peak Pulse (8/20μs): 150A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Obsolete(EOL)
Dimension: DO-214AC, SMA
Peak Pulse Current(Ippm): 50A
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1098591-SMP50-240
Product Name TVS - TVS - Thyristors - SMP50-240
VDRM 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 7
View Details
Triacs - 2N6073A - 854980-2N6073A - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Scr Thyristor, 1.6Kv, 635A Rohs Compliant Infineon - 42AH1767 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers
B-2 and B-2T Series SCR/Diode Module - B533-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers