STMicroelectronics, Inc. TVS - TVS - Thyristors - SMP3100SCMC SMP3100SCMC

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981089-SMP3100SCMC Packaging: Cut Tape (CT) Mounting: SMD (SMT) Capacitance: 40 pF Polarity: Bidirectional Peak Pulse Current: 400 A Operating Supply Voltage: 275 V Number of Elements: 1 Number of Pins: 2 Hold Current: 150 mA Categories: TVS - Thyristors Case / Package: SMB Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C RMS Current (Irms): 5 µA Schedule B: 8541300080, 8541300080 REACH SVHC: No SVHC Reverse Standoff Voltage: 275 V
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981089-SMP3100SCMC Packaging: Cut Tape (CT) Mounting: SMD (SMT) Capacitance: 40 pF Polarity: Bidirectional Peak Pulse Current: 400 A Operating Supply Voltage: 275 V Number of Elements: 1 Number of Pins: 2 Hold Current: 150 mA Categories: TVS - Thyristors Case / Package: SMB Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C RMS Current (Irms): 5 µA Schedule B: 8541300080, 8541300080 REACH SVHC: No SVHC Reverse Standoff Voltage: 275 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - SMP3100SCMC - 981089-SMP3100SCMC - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - SMP3100SCMC
981089-SMP3100SCMC
TVS - TVS - Thyristors - SMP3100SCMC 981089-SMP3100SCMC
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981089-SMP3100SCMC Packaging: Cut Tape (CT) Mounting: SMD (SMT) Capacitance: 40 pF Polarity: Bidirectional Peak Pulse Current: 400 A Operating Supply Voltage: 275 V Number of Elements: 1 Number of Pins: 2 Hold Current: 150 mA Categories: TVS - Thyristors Case / Package: SMB Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C RMS Current (Irms): 5 µA Schedule B: 8541300080, 8541300080 REACH SVHC: No SVHC Reverse Standoff Voltage: 275 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 981089-SMP3100SCMC
Packaging: Cut Tape (CT)
Mounting: SMD (SMT)
Capacitance: 40 pF
Polarity: Bidirectional
Peak Pulse Current: 400 A
Operating Supply Voltage: 275 V
Number of Elements: 1
Number of Pins: 2
Hold Current: 150 mA
Categories: TVS - Thyristors
Case / Package: SMB
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
RMS Current (Irms): 5 µA
Schedule B: 8541300080, 8541300080
REACH SVHC: No SVHC
Reverse Standoff Voltage: 275 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 981089-SMP3100SCMC
Product Name TVS - TVS - Thyristors - SMP3100SCMC
Package Type SMB
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B651-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR8KM-16LA-AS#B00 - 863886-BCR8KM-16LA-AS#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details