STMicroelectronics, Inc. SMD 68V 30A TVS Protection Diode SMP30-68

Description
Bidirectional TVS Diode, 68V, 30A, DO-214AC, Surface Mount Product overview: SMP30-68 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 68V, 30A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 68V, 30A, TVS Protection Diode, Circuit Protection Thyristors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 147-SMP30-68 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Bidirectional TVS Diode, 68V, 30A, DO-214AC, Surface Mount Product overview: SMP30-68 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 68V, 30A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 68V, 30A, TVS Protection Diode, Circuit Protection Thyristors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 147-SMP30-68 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 68V 30A TVS Protection Diode
147-SMP30-68
SMD 68V 30A TVS Protection Diode 147-SMP30-68
Bidirectional TVS Diode, 68V, 30A, DO-214AC, Surface Mount Product overview: SMP30-68 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 68V, 30A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 68V, 30A, TVS Protection Diode, Circuit Protection Thyristors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 147-SMP30-68 can be used for catalog matching and distributor lookup.

Bidirectional TVS Diode, 68V, 30A, DO-214AC, Surface Mount Product overview: SMP30-68 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 68V, 30A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 68V, 30A, TVS Protection Diode, Circuit Protection Thyristors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 147-SMP30-68 can be used for catalog matching and distributor lookup.

Supplier's Site
Transil 68V Bi-Directional Sma; Product Range Stmicroelectronics - 33R1068 - Newark, An Avnet Company
Chicago, IL, United States
Transil 68V Bi-Directional Sma; Product Range Stmicroelectronics
33R1068
Transil 68V Bi-Directional Sma; Product Range Stmicroelectronics 33R1068
TRANSIL 68V BI-DIRECTIONAL SMA; Product Range:Trisil SMP30 Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:61V; Clamping Voltage Max:-; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:- RoHS Compliant: Yes

TRANSIL 68V BI-DIRECTIONAL SMA; Product Range:Trisil SMP30 Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:61V; Clamping Voltage Max:-; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:- RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors - SMP30-68 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors
SMP30-68
Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors SMP30-68
THYRISTOR 68V 70A DO214AC

THYRISTOR 68V 70A DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 147-SMP30-68 33R1068 SMP30-68
Product Name SMD 68V 30A TVS Protection Diode Transil 68V Bi-Directional Sma; Product Range Stmicroelectronics Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors
Configuration Single
Unlock Full Specs
to access all available technical data