STMicroelectronics, Inc. TVS Diodes SMP30-270

Description
SMP30-270,TVS,Trisil ,telecom 270V 30A
Request a Quote
Description
SMP30-270,TVS,Trisil ,telecom 270V 30A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 7957149 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7957149
TVS Diodes 7957149
SMP30-270,TVS,Trisil ,telecom 270V 30A

SMP30-270,TVS,Trisil,telecom 270V 30A

Supplier's Site
TVS Diodes - 1023523 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1023523
TVS Diodes 1023523
SMP30-270,TVS,Trisil ,telecom 270V 30A

SMP30-270,TVS,Trisil,telecom 270V 30A

Supplier's Site
TVS Diodes - 7957149P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7957149P
TVS Diodes 7957149P
SMP30-270,TVS,Trisil ,telecom 270V 30A

SMP30-270,TVS,Trisil,telecom 270V 30A

Supplier's Site
Singapore, Singapore
SMD 270V 70A TVS Protection Diode
147-SMP30-270
SMD 270V 70A TVS Protection Diode 147-SMP30-270
Bidirectional TVS Diode, 270V, 70A Peak Pulse, SMD Product overview: SMP30-270 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 270V, 70A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 270V, 70A, TVS Protection Diode, Circuit Protection Thyristors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 147-SMP30-270 can be used for catalog matching and distributor lookup.

Bidirectional TVS Diode, 270V, 70A Peak Pulse, SMD Product overview: SMP30-270 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 270V, 70A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 270V, 70A, TVS Protection Diode, Circuit Protection Thyristors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 147-SMP30-270 can be used for catalog matching and distributor lookup.

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors - SMP30-270 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors
SMP30-270
Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors SMP30-270
THYRISTOR 270V 70A DO214AC

THYRISTOR 270V 70A DO214AC

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 7957149 7957149P 147-SMP30-270 SMP30-270
Product Name TVS Diodes TVS Diodes SMD 270V 70A TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors
Configuration Single Single Single
RoHS Compliant RoHS RoHS RoHS
Package Do-214ac (sma) SMA; DO-214AC (SMA) Tape and Reel SMA; SMA (DO-214AC)
Unlock Full Specs
to access all available technical data