STMicroelectronics, Inc. TVS - TVS - Thyristors - SMP30-240 SMP30-240

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1098584-SMP30-240 Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 20pF Number of Elements: 1 Voltage - Off State: 240V Voltage - Breakover: 320V Current - Peak Pulse (8/20μs): 70A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AC, SMA Peak Pulse Current(Ippm): 30A Alternative Parts (Cross-Reference): SMP30-130; SMP50-120; SMP50-130; SMP30-240; Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1098584-SMP30-240 Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 20pF Number of Elements: 1 Voltage - Off State: 240V Voltage - Breakover: 320V Current - Peak Pulse (8/20μs): 70A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AC, SMA Peak Pulse Current(Ippm): 30A Alternative Parts (Cross-Reference): SMP30-130; SMP50-120; SMP50-130; SMP30-240; Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - SMP30-240 - 1098584-SMP30-240 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - SMP30-240
1098584-SMP30-240
TVS - TVS - Thyristors - SMP30-240 1098584-SMP30-240
Manufacturer: STMicroelectronics Win Source Part Number: 1098584-SMP30-240 Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 20pF Number of Elements: 1 Voltage - Off State: 240V Voltage - Breakover: 320V Current - Peak Pulse (8/20μs): 70A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AC, SMA Peak Pulse Current(Ippm): 30A Alternative Parts (Cross-Reference): SMP30-130; SMP50-120; SMP50-130; SMP30-240; Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1098584-SMP30-240
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 20pF
Number of Elements: 1
Voltage - Off State: 240V
Voltage - Breakover: 320V
Current - Peak Pulse (8/20μs): 70A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Active
Dimension: DO-214AC, SMA
Peak Pulse Current(Ippm): 30A
Alternative Parts (Cross-Reference): SMP30-130; SMP50-120; SMP50-130; SMP30-240;
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1098584-SMP30-240
Product Name TVS - TVS - Thyristors - SMP30-240
VDRM 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B673-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Optoisolators - Triac, SCR Output - FODM3051R2 - 872189-FODM3051R2 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 4-SMD
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Thyristors - 9056103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 5
View Details