STMicroelectronics, Inc. TVS - TVS - Thyristors - SMP30-130 SMP30-130

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1252113-SMP30-130 Series: SMP, TRISIL Packaging: Reel - TR Package: DO-214AC, SMA Mounting: SMD Capacitance: 30pF Current - Peak Pulse (10/1000μs): 30A Number of Elements: 1 Voltage - Off State: 130V Part Status: Obsolete(EOL) Voltage - Breakover: 176V Current - Peak Pulse (8/20μs): 70A Current - Hold (Ih): 150mA Family Name: SMP30-130 Categories: Circuit Protection Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): SMP50-120; SMP50-130; SMP30-240; Introduction Date: November 15, 2004 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1252113-SMP30-130 Series: SMP, TRISIL Packaging: Reel - TR Package: DO-214AC, SMA Mounting: SMD Capacitance: 30pF Current - Peak Pulse (10/1000μs): 30A Number of Elements: 1 Voltage - Off State: 130V Part Status: Obsolete(EOL) Voltage - Breakover: 176V Current - Peak Pulse (8/20μs): 70A Current - Hold (Ih): 150mA Family Name: SMP30-130 Categories: Circuit Protection Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): SMP50-120; SMP50-130; SMP30-240; Introduction Date: November 15, 2004 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - SMP30-130 - 1252113-SMP30-130 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - SMP30-130
1252113-SMP30-130
TVS - TVS - Thyristors - SMP30-130 1252113-SMP30-130
Manufacturer: STMicroelectronics Win Source Part Number: 1252113-SMP30-130 Series: SMP, TRISIL Packaging: Reel - TR Package: DO-214AC, SMA Mounting: SMD Capacitance: 30pF Current - Peak Pulse (10/1000μs): 30A Number of Elements: 1 Voltage - Off State: 130V Part Status: Obsolete(EOL) Voltage - Breakover: 176V Current - Peak Pulse (8/20μs): 70A Current - Hold (Ih): 150mA Family Name: SMP30-130 Categories: Circuit Protection Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): SMP50-120; SMP50-130; SMP30-240; Introduction Date: November 15, 2004 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1252113-SMP30-130
Series: SMP, TRISIL
Packaging: Reel - TR
Package: DO-214AC, SMA
Mounting: SMD
Capacitance: 30pF
Current - Peak Pulse (10/1000μs): 30A
Number of Elements: 1
Voltage - Off State: 130V
Part Status: Obsolete(EOL)
Voltage - Breakover: 176V
Current - Peak Pulse (8/20μs): 70A
Current - Hold (Ih): 150mA
Family Name: SMP30-130
Categories: Circuit Protection
Manufacturer Homepage: www.st.com
Alternative Parts (Cross-Reference): SMP50-120; SMP50-130; SMP30-240;
Introduction Date: November 15, 2004
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1252113-SMP30-130
Product Name TVS - TVS - Thyristors - SMP30-130
Package Type DO-214AC, SMA
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B514-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - MCR218-6FP - 884395-MCR218-6FP - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 2548769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details