STMicroelectronics, Inc. TVS - TVS - Thyristors - SMP1800SCMC SMP1800SCMC

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1085370-SMP1800SCMC Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 70pF Number of Elements: 1 Voltage - Off State: 180V Voltage - Breakover: 220V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1085370-SMP1800SCMC Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 70pF Number of Elements: 1 Voltage - Off State: 180V Voltage - Breakover: 220V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - SMP1800SCMC - 1085370-SMP1800SCMC - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - SMP1800SCMC
1085370-SMP1800SCMC
TVS - TVS - Thyristors - SMP1800SCMC 1085370-SMP1800SCMC
Manufacturer: STMicroelectronics Win Source Part Number: 1085370-SMP1800SCMC Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 70pF Number of Elements: 1 Voltage - Off State: 180V Voltage - Breakover: 220V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1085370-SMP1800SCMC
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 70pF
Number of Elements: 1
Voltage - Off State: 180V
Voltage - Breakover: 220V
Voltage - On State: 3V
Current - Peak Pulse (8/20μs): 400A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Active
Dimension: DO-214AA, SMB
Peak Pulse Current(Ippm): 100A
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Triacs Trisil for telecom eqmnt protection

Triacs Trisil for telecom eqmnt protection

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 1085370-SMP1800SCMC SMP1800SCMC
Product Name TVS - TVS - Thyristors - SMP1800SCMC Triacs
VDRM 180 volts
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - MAC12M - 925109-MAC12M - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220
View Details
Thyristors - 9056162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 11
Pin Count 3
View Details
M50 Series High Surge Current Rectifiers - M5010011 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details