STMicroelectronics, Inc. TVS - TVS - Thyristors - SMP1300SCMC SMP1300SCMC

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1085337-SMP1300SCMC Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 75pF Number of Elements: 1 Voltage - Off State: 130V Voltage - Breakover: 160V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1085337-SMP1300SCMC Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 75pF Number of Elements: 1 Voltage - Off State: 130V Voltage - Breakover: 160V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - SMP1300SCMC - 1085337-SMP1300SCMC - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - SMP1300SCMC
1085337-SMP1300SCMC
TVS - TVS - Thyristors - SMP1300SCMC 1085337-SMP1300SCMC
Manufacturer: STMicroelectronics Win Source Part Number: 1085337-SMP1300SCMC Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 75pF Number of Elements: 1 Voltage - Off State: 130V Voltage - Breakover: 160V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1085337-SMP1300SCMC
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 75pF
Number of Elements: 1
Voltage - Off State: 130V
Voltage - Breakover: 160V
Voltage - On State: 3V
Current - Peak Pulse (8/20μs): 400A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Active
Dimension: DO-214AA, SMB
Peak Pulse Current(Ippm): 100A
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Triacs Trisil for telecom eqmnt protection

Triacs Trisil for telecom eqmnt protection

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 1085337-SMP1300SCMC SMP1300SCMC
Product Name TVS - TVS - Thyristors - SMP1300SCMC Triacs
VDRM 130 volts
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - 2N6073A - 854980-2N6073A - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 21
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B622SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details