Manufacturer: STMicroelectronics
Win Source Part Number: 794785-SMP1100SCMC
Series: TRISIL
Packaging: Reel package
Type: Zener
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: DO-214AA, SMB
Applications: Telecom
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 90V
Power Line Protection: No
Family Name: SMP1100SCMC
Categories: Circuit Protection
Minimum Breakdown Voltage: 110V (Typ)
Manufacturer Package: SMB (DO-214AA)
Alternative Parts (Cross-Reference): PP0800SC-TL13-LF; PP0800SB-TL13-LF; P0900S09A; PP0800SB-LF;
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2021
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
TVS DIODE 90V SMB
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 794785-SMP1100SCMC | SMP1100SCMC | 761-SMP1100SCMC |
| Product Name | TVS - TVS - Diodes - SMP1100SCMC | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors | TVS DIODE 90VWM SMB |
| VBR | 110 volts | 110 volts |