STMicroelectronics, Inc. TVS - TVS - Thyristors - SMP100MC-400 SMP100MC-400

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1098563-SMP100MC-400 Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 30pF Number of Elements: 1 Voltage - Off State: 400V Voltage - Breakover: 530V Current - Peak Pulse (8/20μs): 300A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1098563-SMP100MC-400 Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 30pF Number of Elements: 1 Voltage - Off State: 400V Voltage - Breakover: 530V Current - Peak Pulse (8/20μs): 300A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - SMP100MC-400 - 1098563-SMP100MC-400 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - SMP100MC-400
1098563-SMP100MC-400
TVS - TVS - Thyristors - SMP100MC-400 1098563-SMP100MC-400
Manufacturer: STMicroelectronics Win Source Part Number: 1098563-SMP100MC-400 Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 30pF Number of Elements: 1 Voltage - Off State: 400V Voltage - Breakover: 530V Current - Peak Pulse (8/20μs): 300A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1098563-SMP100MC-400
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 30pF
Number of Elements: 1
Voltage - Off State: 400V
Voltage - Breakover: 530V
Current - Peak Pulse (8/20μs): 300A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Active
Dimension: DO-214AA, SMB
Peak Pulse Current(Ippm): 100A
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1098563-SMP100MC-400
Product Name TVS - TVS - Thyristors - SMP100MC-400
VDRM 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 5
View Details
Triacs - BCR10KM-12LB#B00 - 913105-BCR10KM-12LB#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
SCRs - Single - 40TPS16PBF - 1128621-40TPS16PBF - Win Source Electronics
Specs
Thyristor Type SCR
View Details
M50 Series High Surge Current Rectifiers - M5010011F - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details