STMicroelectronics, Inc. TVS - TVS - Thyristors - SMP0720SCMC SMP0720SCMC

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1085268-SMP0720SCMC Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 80pF Number of Elements: 1 Voltage - Off State: 72V Voltage - Breakover: 88V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1085268-SMP0720SCMC Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 80pF Number of Elements: 1 Voltage - Off State: 72V Voltage - Breakover: 88V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - SMP0720SCMC - 1085268-SMP0720SCMC - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - SMP0720SCMC
1085268-SMP0720SCMC
TVS - TVS - Thyristors - SMP0720SCMC 1085268-SMP0720SCMC
Manufacturer: STMicroelectronics Win Source Part Number: 1085268-SMP0720SCMC Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 80pF Number of Elements: 1 Voltage - Off State: 72V Voltage - Breakover: 88V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1085268-SMP0720SCMC
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 80pF
Number of Elements: 1
Voltage - Off State: 72V
Voltage - Breakover: 88V
Voltage - On State: 3V
Current - Peak Pulse (8/20μs): 400A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Active
Dimension: DO-214AA, SMB
Peak Pulse Current(Ippm): 100A
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1085268-SMP0720SCMC
Product Name TVS - TVS - Thyristors - SMP0720SCMC
VDRM 72 volts
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B662-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR5PM-12LA-A8 - 913117-BCR5PM-12LA-A8 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T3160N16TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AE
VDRM 1800 volts
View Details