STMicroelectronics, Inc. TVS Diodes SMM4F8.5A-TR

Description
19.5V Clamp 124A (8/20µs) Ipp Tvs Diode Surface Mount DO222-AA
Request a Quote Datasheet
Description
19.5V Clamp 124A (8/20µs) Ipp Tvs Diode Surface Mount DO222-AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMM4F8.5A-TR-ND - DigiKey
Thief River Falls, MN, United States
19.5V Clamp 124A (8/20µs) Ipp Tvs Diode Surface Mount DO222-AA

19.5V Clamp 124A (8/20µs) Ipp Tvs Diode Surface Mount DO222-AA

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1298411-SMM4F8.5A-TR - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298411-SMM4F8.5A-TR
Circuit Protection - TVS - Diodes 1298411-SMM4F8.5A-TR
Win Source Part Number: 1298411-SMM4F8.5A-TR Category: Circuit Protection>TVS - Diodes Series: SMM4F, TRANSIL™ Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 12,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 8.5V Voltage - Breakdown (Min): 9.5V Voltage - Clamping (Max) @ Ipp: 19.5V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 124A (8/20µs) Package / Case: DO-222AA Supplier Device Package: DO222-AA Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Base Product Number: SMM4F8.5

Win Source Part Number: 1298411-SMM4F8.5A-TR
Category: Circuit Protection>TVS - Diodes
Series: SMM4F, TRANSIL™
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 12,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 8.5V
Voltage - Breakdown (Min): 9.5V
Voltage - Clamping (Max) @ Ipp: 19.5V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 124A (8/20µs)
Package / Case: DO-222AA
Supplier Device Package: DO222-AA
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Base Product Number: SMM4F8.5

Buy Now Datasheet
400 W 8.5 V TVS Protection Diode - 144-SMM4F8.5A-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400 W 8.5 V TVS Protection Diode
144-SMM4F8.5A-TR
400 W 8.5 V TVS Protection Diode 144-SMM4F8.5A-TR
400 W, 8.5 V TVS in STmite Flat Product overview: SMM4F8.5A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400 W, 8.5 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400 W, 8.5 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMM4F8.5A-TR can be used for catalog matching and distributor lookup.

400 W, 8.5 V TVS in STmite Flat Product overview: SMM4F8.5A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400 W, 8.5 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400 W, 8.5 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMM4F8.5A-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMM4F8.5A-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMM4F8.5A-TR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMM4F8.5A-TR
TVS DIODE 8.5VWM 19.5VC DO222-AA

TVS DIODE 8.5VWM 19.5VC DO222-AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMM4F8.5A-TR-ND 1298411-SMM4F8.5A-TR 144-SMM4F8.5A-TR SMM4F8.5A-TR
Product Name TVS Diodes Circuit Protection - TVS - Diodes 400 W 8.5 V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-222AA DO-222AA Tape and Reel STmite Flat (DO222-AA)
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts
VC 19.5 volts 19.5 volts 19.5 volts
Unlock Full Specs
to access all available technical data