400 W, 6.5 V TVS in STmite Flat Product overview: SMM4F6.5A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400 W, 6.5 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400 W, 6.5 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMM4F6.5A-TR can be used for catalog matching and distributor lookup.
14.5V Clamp 160A (8/20µs) Ipp Tvs Diode Surface Mount DO222-AA
Win Source Part Number: 1298412-SMM4F6.5A-TR
Category: Circuit Protection>TVS - Diodes
Series: SMM4F, TRANSIL™
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 12,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 6.5V
Voltage - Breakdown (Min): 7.13V
Voltage - Clamping (Max) @ Ipp: 14.5V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 160A (8/20µs)
Package / Case: DO-222AA
Supplier Device Package: DO222-AA
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Base Product Number: SMM4F6.5
TVS DIODE 6.5VWM 14.5VC DO222-AA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMM4F6.5A-TR | SMM4F6.5A-TR-ND | 1298412-SMM4F6.5A-TR | SMM4F6.5A-TR |
| Product Name | 400 W 6.5 V TVS Protection Diode | TVS Diodes | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape and Reel | DO-222AA | DO-222AA | STmite Flat (DO222-AA) |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts |