Manufacturer: STMicroelectronics
Win Source Part Number: 1252040-SMM4F5.0A-TR
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
13.4V Clamp 174A (8/20µs) Ipp Tvs Diode Surface Mount DO222-AA
13.4V Clamp 174A (8/20µs) Ipp Tvs Diode Surface Mount DO222-AA
13.4V Clamp 174A (8/20µs) Ipp Tvs Diode Surface Mount DO222-AA
5V Unidirectional TVS Diode, 400W Peak Pulse Power, SMT Product overview: SMM4F5.0A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMM4F5.0A-TR can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM 13.4VC DO222-AA
TVS DIODE 5VWM 13.4VC DO222-AA
TVS Diodes / ESD Suppressors 400W HI JCT TMP
DIODE, TVS, 400W, DO222-AA; Product Range:Transil SMM4F Series; TVS Polarity:Unidirectio
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1252040-SMM4F5.0A-TR | 497-15660-1-ND | 144-SMM4F5.0A-TR | SMM4F5.0A-TR | SMM4F5.0A-TR | SMM4F5.0A-TR | 50P8738 |
| Product Name | TVS - TVS - Diodes - SMM4F5.0A-TR | TVS Diodes | 5V 400W TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | Diode, Tvs, 400W, Do222-Aa; Product Range Stmicroelectronics |
| Configuration | Single | Single | |||||
| Package | DO-222AA | Tape and Reel | DO-222AA | DO222-AA | DO-222AA | ||
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | |||
| VC | 13.4 volts | 13.4 volts | 13.4 volts | ||||
| VBR | 6.46 volts | 6.46 volts | 6.46 volts |