STMicroelectronics, Inc. TVS Diodes SMM4F28A-TR

Description
59V Clamp 39A (8/20µs) Ipp Tvs Diode Surface Mount DO-216AA
Request a Quote Datasheet
Description
59V Clamp 39A (8/20µs) Ipp Tvs Diode Surface Mount DO-216AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 497-7909-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-7909-2-ND
TVS Diodes 497-7909-2-ND
59V Clamp 39A (8/20µs) Ipp Tvs Diode Surface Mount DO-216AA

59V Clamp 39A (8/20µs) Ipp Tvs Diode Surface Mount DO-216AA

Buy Now Datasheet
TVS Diodes - 497-7909-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-7909-1-ND
TVS Diodes 497-7909-1-ND
59V Clamp 39A (8/20µs) Ipp Tvs Diode Surface Mount DO-216AA

59V Clamp 39A (8/20µs) Ipp Tvs Diode Surface Mount DO-216AA

Buy Now Datasheet
TVS Diodes - 497-7909-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-7909-6-ND
TVS Diodes 497-7909-6-ND
59V Clamp 39A (8/20µs) Ipp Tvs Diode Surface Mount DO-216AA

59V Clamp 39A (8/20µs) Ipp Tvs Diode Surface Mount DO-216AA

Buy Now Datasheet
400W 28V TVS Protection Diode - 144-SMM4F28A-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400W 28V TVS Protection Diode
144-SMM4F28A-TR
400W 28V TVS Protection Diode 144-SMM4F28A-TR
400W 28V Unidirectional TVS Diode, DO-216AA, SM Product overview: SMM4F28A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 28V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 28V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMM4F28A-TR can be used for catalog matching and distributor lookup.

400W 28V Unidirectional TVS Diode, DO-216AA, SM Product overview: SMM4F28A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 28V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 28V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMM4F28A-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1298413-SMM4F28A-TR - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298413-SMM4F28A-TR
Circuit Protection - TVS - Diodes 1298413-SMM4F28A-TR
Win Source Part Number: 1298413-SMM4F28A-TR Category: Circuit Protection>TVS - Diodes Series: SMM4F, TRANSIL™ Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 12,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 28V Voltage - Breakdown (Min): 31.4V Voltage - Clamping (Max) @ Ipp: 59V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 39A (8/20µs) Package / Case: DO-216AA Supplier Device Package: DO-216AA Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: SMM4F28A-TR,SMM4F28A TR,497-7909-6,497-79 09-2,497-7909-1 Base Product Number: SMM4F28

Win Source Part Number: 1298413-SMM4F28A-TR
Category: Circuit Protection>TVS - Diodes
Series: SMM4F, TRANSIL™
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 12,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 28V
Voltage - Breakdown (Min): 31.4V
Voltage - Clamping (Max) @ Ipp: 59V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 39A (8/20µs)
Package / Case: DO-216AA
Supplier Device Package: DO-216AA
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: SMM4F28A-TR,SMM4F28ATR,497-7909-6,497-7909-2,497-7909-1
Base Product Number: SMM4F28

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMM4F28A-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMM4F28A-TR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMM4F28A-TR
TVS DIODE 28VWM 59VC DO216AA

TVS DIODE 28VWM 59VC DO216AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 497-7909-2-ND 144-SMM4F28A-TR 1298413-SMM4F28A-TR SMM4F28A-TR
Product Name TVS Diodes 400W 28V TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-216AA Tape and Reel DO-216AA DO-216AA
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts
VC 59 volts 59 volts 59 volts
Unlock Full Specs
to access all available technical data