STMicroelectronics, Inc. TVS Diodes SMM4F26A-TR

Description
53.5V Clamp 43A (8/20µs) Ipp Tvs Diode Surface Mount DO222-AA
Request a Quote Datasheet
Description
53.5V Clamp 43A (8/20µs) Ipp Tvs Diode Surface Mount DO222-AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 497-7908-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-7908-2-ND
TVS Diodes 497-7908-2-ND
53.5V Clamp 43A (8/20µs) Ipp Tvs Diode Surface Mount DO222-AA

53.5V Clamp 43A (8/20µs) Ipp Tvs Diode Surface Mount DO222-AA

Buy Now Datasheet
TVS Diodes - 497-7908-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-7908-1-ND
TVS Diodes 497-7908-1-ND
53.5V Clamp 43A (8/20µs) Ipp Tvs Diode Surface Mount DO222-AA

53.5V Clamp 43A (8/20µs) Ipp Tvs Diode Surface Mount DO222-AA

Buy Now Datasheet
TVS Diodes - 497-7908-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-7908-6-ND
TVS Diodes 497-7908-6-ND
53.5V Clamp 43A (8/20µs) Ipp Tvs Diode Surface Mount DO222-AA

53.5V Clamp 43A (8/20µs) Ipp Tvs Diode Surface Mount DO222-AA

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1335043-SMM4F26A-TR - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1335043-SMM4F26A-TR
Circuit Protection - TVS - Diodes 1335043-SMM4F26A-TR
Manufacturer: STMicroelectronics Win Source Part Number: 1335043-SMM4F26A-TR Category: Circuit Protection>TVS - Diodes Packaging: Reel - TR Type: Zener Applications: General Purpose Standard Package: 12,000 Mounting: Surface Mount Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 26V Voltage - Breakdown (Min): 28.5V Voltage - Clamping (Max) @ Ipp: 53.5V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 43A (8/20µs) Supplier Device Package: DO222-AA Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: DO-222AA ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: -497-7908-6,SMM4F26A TR,SMM4F26A-TR-ND,49 7-7908-6,497-7908-1, -497-7908-1,497-7908 -2,-497-7908-2 Base Product Number: SMM4F26 RoHS Status: ROHS3 Compliant

Manufacturer: STMicroelectronics
Win Source Part Number: 1335043-SMM4F26A-TR
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Standard Package: 12,000
Mounting: Surface Mount
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 26V
Voltage - Breakdown (Min): 28.5V
Voltage - Clamping (Max) @ Ipp: 53.5V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 43A (8/20µs)
Supplier Device Package: DO222-AA
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: DO-222AA
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: -497-7908-6,SMM4F26ATR,SMM4F26A-TR-ND,497-7908-6,497-7908-1,-497-7908-1,497-7908-2,-497-7908-2
Base Product Number: SMM4F26
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 400W 26V TVS Protection Diode - 144-SMM4F26A-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 400W 26V TVS Protection Diode
144-SMM4F26A-TR
SMD 400W 26V TVS Protection Diode 144-SMM4F26A-TR
400W 26V Unidirectional TVS Diode, Surface Mount Product overview: SMM4F26A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 400W, 26V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 400W, 26V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMM4F26A-TR can be used for catalog matching and distributor lookup.

400W 26V Unidirectional TVS Diode, Surface Mount Product overview: SMM4F26A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 400W, 26V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 400W, 26V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMM4F26A-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMM4F26A-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMM4F26A-TR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMM4F26A-TR
TVS DIODE 26VWM 53.5VC DO222-AA

TVS DIODE 26VWM 53.5VC DO222-AA

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SMM4F26A-TR
TVS Diodes / ESD Suppressors SMM4F26A-TR
TVS Diodes / ESD Suppressors Hi Temp Transil Diode

TVS Diodes / ESD Suppressors Hi Temp Transil Diode

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 497-7908-2-ND 1335043-SMM4F26A-TR 144-SMM4F26A-TR SMM4F26A-TR SMM4F26A-TR
Product Name TVS Diodes Circuit Protection - TVS - Diodes SMD 400W 26V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors
Configuration Single Single
Package DO-222AA DO-222AA Tape and Reel DO222-AA DO-222AA
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts
VC 53.5 volts 53.5 volts 53.5 volts
Unlock Full Specs
to access all available technical data