STMicroelectronics, Inc. SMD 400W 24V TVS Protection Diode SMM4F24A-TR

Description
400W 24V Unidirectional TVS Diode, SMD Product overview: SMM4F24A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 400W, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 400W, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMM4F24A-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
400W 24V Unidirectional TVS Diode, SMD Product overview: SMM4F24A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 400W, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 400W, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMM4F24A-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 400W 24V TVS Protection Diode - 144-SMM4F24A-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 400W 24V TVS Protection Diode
144-SMM4F24A-TR
SMD 400W 24V TVS Protection Diode 144-SMM4F24A-TR
400W 24V Unidirectional TVS Diode, SMD Product overview: SMM4F24A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 400W, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 400W, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMM4F24A-TR can be used for catalog matching and distributor lookup.

400W 24V Unidirectional TVS Diode, SMD Product overview: SMM4F24A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 400W, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 400W, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMM4F24A-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1298414-SMM4F24A-TR - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298414-SMM4F24A-TR
Circuit Protection - TVS - Diodes 1298414-SMM4F24A-TR
Win Source Part Number: 1298414-SMM4F24A-TR Category: Circuit Protection>TVS - Diodes Series: SMM4F, TRANSIL™ Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 12,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 24V Voltage - Breakdown (Min): 26.6V Voltage - Clamping (Max) @ Ipp: 50V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 46A (8/20µs) Package / Case: DO-222AA Supplier Device Package: DO222-AA Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: SMM4F24ATR,497-7907- 6,SMM4F24A-TR,497-79 07-2,497-7907-1 Base Product Number: SMM4F24

Win Source Part Number: 1298414-SMM4F24A-TR
Category: Circuit Protection>TVS - Diodes
Series: SMM4F, TRANSIL™
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 12,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 24V
Voltage - Breakdown (Min): 26.6V
Voltage - Clamping (Max) @ Ipp: 50V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 46A (8/20µs)
Package / Case: DO-222AA
Supplier Device Package: DO222-AA
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: SMM4F24ATR,497-7907-6,SMM4F24A-TR,497-7907-2,497-7907-1
Base Product Number: SMM4F24

Buy Now Datasheet
TVS Diodes - 497-7907-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-7907-1-ND
TVS Diodes 497-7907-1-ND
50V Clamp 46A (8/20µs) Ipp Tvs Diode Surface Mount DO222-AA

50V Clamp 46A (8/20µs) Ipp Tvs Diode Surface Mount DO222-AA

Buy Now Datasheet
TVS Diodes - 497-7907-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-7907-6-ND
TVS Diodes 497-7907-6-ND
50V Clamp 46A (8/20µs) Ipp Tvs Diode Surface Mount DO222-AA

50V Clamp 46A (8/20µs) Ipp Tvs Diode Surface Mount DO222-AA

Buy Now Datasheet
TVS Diodes - 497-7907-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-7907-2-ND
TVS Diodes 497-7907-2-ND
50V Clamp 46A (8/20µs) Ipp Tvs Diode Surface Mount DO222-AA

50V Clamp 46A (8/20µs) Ipp Tvs Diode Surface Mount DO222-AA

Buy Now Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SMM4F24A-TR
TVS Diodes / ESD Suppressors SMM4F24A-TR
TVS Diodes / ESD Suppressors Hi Temp Transil Diode

TVS Diodes / ESD Suppressors Hi Temp Transil Diode

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMM4F24A-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMM4F24A-TR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMM4F24A-TR
TVS DIODE 24VWM 50VC DO222-AA

TVS DIODE 24VWM 50VC DO222-AA

Supplier's Site
TVS Diodes - SMM4F24A-TR - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SMM4F24A-TR
TVS Diodes SMM4F24A-TR
TVS DIODE 24VWM 50VC DO222-AA

TVS DIODE 24VWM 50VC DO222-AA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMM4F24A-TR 1298414-SMM4F24A-TR 497-7907-1-ND SMM4F24A-TR SMM4F24A-TR SMM4F24A-TR
Product Name SMD 400W 24V TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel DO-222AA DO-222AA DO-222AA DO222-AA DO-222AA
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts 400 watts
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data